EN
  • EN
  • DE

OP270GN8#PBF

Part No OP270GN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 6MHZ 8DIP / Op Amp Dual Low Noise Amplifier ±18V 8-Pin PDIP N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 2
SR - Slew Rate 3 V/μs
GBP - Gain Bandwidth Product 6MHz
Current - Input Bias 15nA
Voltage - Input Offset 50μV
Operating Supply Current 4mA
Dual Supply Voltage (±) ±4.5 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 790947-OP270GN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name OP-270
Introduction Date March 14, 1996
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OP270GN8#PBF CAD Model

Description

Introducing the OP270GN8#PBF Precision Operational Amplifier

The OP270GN8#PBF is a high-performance, precision operational amplifier brought to you by Linear Technology, a brand synonymous with reliability and excellence in the field of analog integrated circuits. This operational amplifier is designed to cater to a wide array of applications that require high accuracy and stability over time and temperature. Ideal for use in test equipment, sensor amplifiers, and industrial control systems, the OP270GN8#PBF is a versatile component that ensures top-notch performance in demanding environments.

Key Features

  • Low Offset Voltage: The OP270GN8#PBF boasts an exceptionally low input offset voltage, which significantly reduces the need for external calibration and simplifies circuit design.
  • Low Noise: With its low noise characteristics, this operational amplifier provides an excellent signal-to-noise ratio, making it ideal for audio applications and precision measurement equipment.
  • High Gain Bandwidth Product: The device offers a high gain bandwidth product, ensuring that it can handle a wide range of frequencies without compromising on performance.
  • Single or Dual Supply Operation: It can operate from a single supply or dual supplies, providing flexibility in power supply design and making it suitable for battery-operated devices.
  • Wide Operating Temperature Range: The OP270GN8#PBF is capable of operating over a wide temperature range, ensuring consistent performance even in extreme conditions.

Package and Quality

The OP270GN8#PBF comes in an 8-pin PDIP package, which is widely used and favored for its ease of integration into various circuit designs. Linear Technology's commitment to quality means that each operational amplifier is rigorously tested to meet stringent specifications, ensuring reliability and longevity in your applications.

Applications

With its precision specifications, the OP270GN8#PBF is an excellent choice for a variety of applications, including:

  • Precision instrumentation
  • Active filters and buffers
  • Data acquisition systems
  • Industrial control systems
  • Medical equipment

Whether you're designing a sophisticated measurement system or looking for a reliable op-amp for industrial control, the OP270GN8#PBF from Linear Technology is a component that won't let you down. Its combination of precision, versatility, and durability makes it an invaluable part of any high-performance electronic system.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.1635 $68.1635
3+ $55.9297 $167.7891
4+ $54.1811 $216.7244
5+ $52.4335 $262.1675
6+ $50.6860 $304.1160
8+ $45.4423 $363.5384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess