EN
  • EN
  • DE

BD53E60GTR

Part No BD53E60GTR
Manufacturer Rohm Semiconductor
Catalog PMIC - Supervisors
Description Processor Supervisor 6V 1 Active Low/CMOS 5-Pin SSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Watchdog Timer No
Win Source Part Number 985551-BD53E60GTR
Categories PMIC - Supervisors
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BD53E60GTR CAD Model

Description

The BD53E60GTR is a voltage detector IC manufactured by Rohm Semiconductor. It is a PMIC (Power Management Integrated Circuit) supervisor designed to monitor the supply voltage and generate a reset signal when the voltage drops below a specific threshold. This is crucial for preventing malfunctions and data corruption in microcontroller-based systems and other digital circuits caused by voltage sags or brownout conditions, thus ensuring system stability and reliable operation.

Applications

  • Microcontroller-Based Systems: Provides a reliable reset signal during power-up, power-down, and voltage drops, preventing erratic behavior.
  • Memory Devices: Protects data stored in volatile memory (RAM) by ensuring a proper reset during voltage fluctuations.
  • Portable Electronics: Monitors battery voltage in devices like smartphones, tablets, and wearable devices to prevent low-voltage operation.
  • Industrial Control Systems: Provides voltage monitoring for critical control systems, ensuring reliable operation in industrial environments where voltage fluctuations may occur.
  • Automotive Electronics: Monitors voltage levels in automotive systems to ensure the safe and reliable operation of critical components.

Features

  • High-Accuracy Voltage Detection: Offers precise voltage monitoring with a typical accuracy of ±1%.
  • Low Current Consumption: Minimizes power usage, making it suitable for battery-powered applications.
  • Open Drain Output: Provides flexibility in interfacing with different microcontroller and logic systems.
  • Small Package Size: Available in compact surface-mount packages for space-constrained applications.
  • Hysteresis: Includes hysteresis to prevent oscillations or chattering of the reset signal.

Benefits

  • Improved System Stability: Prevents malfunctions and ensures reliable operation of electronic systems.
  • Data Protection: Prevents data corruption in memory devices during voltage drops.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Simplified Design: Integrates voltage monitoring and reset functionality into a single chip, simplifying circuit design.
  • Enhanced Reliability: Provides reliable voltage monitoring in a wide range of operating conditions.

Additional Details

The BD53E60GTR typically operates with a supply voltage range of 1.6V to 5.5V. The reset threshold voltage is factory-set and available in different voltage levels to suit specific application requirements. The operating temperature range is typically between -40°C and +85°C. The output is an open-drain type, requiring a pull-up resistor. The hysteresis characteristic helps prevent false triggering of the reset signal due to noise or minor voltage fluctuations.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess