EN
  • EN
  • DE

OP37EN8#PBF

Part No OP37EN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 63MHZ 8DIP / Op Amp Single Low Noise Amplifier ±22V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 17 V/μs
GBP - Gain Bandwidth Product 63MHz
Current - Input Bias 10nA
Voltage - Input Offset 10μV
Dual Supply Voltage (±) ±4 V ~ 18 V
Operating Temperature Range -25°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 790953-OP37EN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name OP-37
Introduction Date March 12, 1996
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OP37EN8#PBF CAD Model

Description

Product Overview: OP37EN8#PBF from Linear Technology

The OP37EN8#PBF is a high-performance, precision operational amplifier from Linear Technology, now part of Analog Devices. This op-amp delivers exceptional speed and accuracy, making it ideal for a wide range of applications, including precision instrumentation, data acquisition systems, and high-fidelity audio equipment.

With its low noise of only 0.3μV P-P and a high-speed slew rate of 2.8V/μs, the OP37EN8#PBF ensures a clean and rapid response in fast signal processing tasks. This op-amp also boasts a high gain bandwidth product of 63MHz and a very low offset voltage of 25μV max, which is temperature-drift compensated, contributing to its high precision and stability over varying conditions.

The OP37EN8#PBF features a wide supply voltage range of ±2.5V to ±18V, allowing it to be used in both dual and single supply operations, providing designers with flexibility in various circuit configurations. Additionally, the device has a high open-loop gain of 1.8 million V/V, which helps maintain accuracy in closed-loop configurations.

The product comes in an 8-pin DIP package, ensuring easy integration into existing designs. It is also available in surface-mount packages, catering to a broader range of assembly techniques. The OP37EN8#PBF is characterized for operation from -55°C to 125°C, which means it can reliably perform in extreme temperature environments, suitable for military and aerospace applications.

With its combination of precision, low noise, and high-speed performance, the OP37EN8#PBF operational amplifier is a solid choice for engineers looking to enhance the performance of their high-precision circuits. Linear Technology's commitment to quality ensures that this op-amp meets the stringent requirements of the most demanding applications.

Key Features:

  • Low noise: 0.3μV P-P
  • High slew rate: 2.8V/μs
  • Gain bandwidth product: 63MHz
  • Very low offset voltage: 25μV max
  • Wide supply voltage range: ±2.5V to ±18V
  • High open-loop gain: 1.8 million V/V
  • Temperature range: -55°C to 125°C
  • Available in 8-pin DIP and surface-mount packages

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess