EN
  • EN
  • DE
  • IT

SBL560L

Part No SBL560L
Manufacturer Linear Technology
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091353-SBL560L
Categories OEM Parts( S )
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SBL560L CAD Model

Description

The SBL560L, a premium offering from Linear Technology, is a high-performance, integrated circuit designed for advanced power management applications. This robust component is engineered to cater to the demanding requirements of modern electronic systems, providing efficient and reliable power distribution and conversion.

Key Features

  • High Efficiency: The SBL560L is optimized for minimal power loss, ensuring high efficiency across a wide range of operating conditions.
  • Wide Input Voltage Range: Its design accommodates a broad spectrum of input voltages, making it versatile for various applications and power sources.
  • Low Dropout Voltage: The low dropout feature enables the SBL560L to maintain regulation with minimal difference between the input and output voltages, which is critical for battery-powered devices.
  • Thermal Protection: With built-in thermal protection, the SBL560L is safeguarded against overheating, preserving the longevity of the product and the safety of the application.
  • Adjustable Output Voltage: Users can set the output voltage to their specific needs, providing flexibility in design and optimization for the target circuit.

Applications

The SBL560L is suitable for a wide array of applications, including but not limited to:

  • Power supply modules
  • Portable and battery-powered devices
  • Telecommunication infrastructure
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the SBL560L is no exception. Each unit is manufactured with the highest standards to ensure reliable performance in even the most challenging conditions. The SBL560L is designed to meet the stringent requirements of industrial and automotive-grade applications, providing a dependable solution for your power management needs.

Integrating the SBL560L into your design will not only enhance efficiency and reliability but also reduce the overall footprint of your power management system due to its compact size and integration capabilities. Trust Linear Technology's SBL560L for your next high-performance power application.

You May Also Be Interested in

Murata Electronics North America
Lowest to $0.4398
Skyworks Solutions Inc.
RF Switch, SPDT, 4.9 to 5.9 GHz, 17 dB, 11 dBm, QFN, 16-Pin, 2.3 x 2.3
Need more? Email Us
SILEGO
Need more? Email Us
ON Semiconductor
DIODE ZENER 18V 1.5W SMA / Zener Diode 18 V 1.5 W ±5% Surface Mount SMA
Lowest to $0.3434
JST Sales America Inc.
Lowest to $0.7006
Sunlord
Lowest to $0.0077
Shikues
Need more? Email Us
Murata Electronics North America
SAW Duplexer 8-Pin SMD
Lowest to $0.1268
Diodes Incorporated
Lowest to $0.7637

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess