EN
  • EN
  • DE

SG3525AJ

Part No SG3525AJ
Manufacturer Linear Technology
Description Regulating Pulse Width Modulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1248375-SG3525AJ
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG3525AJ CAD Model

Description

The SG3525AJ, crafted by the reputable Linear Technology, is a versatile and high-performance pulse width modulation (PWM) controller that has been designed to offer precise electrical control in power supply systems. This integrated circuit is particularly ideal for implementing PWM in a variety of power conversion and control applications, ranging from switch-mode power supplies (SMPS) to motor control.

Key Features

  • Adjustable Output: The SG3525AJ features an adjustable output that allows for a wide range of duty cycles, making it suitable for various PWM applications.
  • Voltage Control Oscillator: A built-in voltage control oscillator with a frequency range from 100 Hz to 500 kHz provides the flexibility needed for different design specifications.
  • Soft-Start Function: The soft-start function prevents current spikes and ensures a gradual increase in output voltage, which is critical for protecting components and extending their lifespan.
  • Dual Source/Sink Output Drivers: The dual source/sink output drivers can deliver up to 400mA, ensuring robust drive capability.
  • Under-Voltage Lockout: The under-voltage lockout feature ensures that the controller remains off until the supply voltage reaches a safe operating level.
  • Short Circuit Protection: Enhanced protection features, including short circuit protection, safeguard the device and the system it controls from potential damage due to overcurrent conditions.

Applications

The SG3525AJ is a highly adaptable component that can be integrated into a wide range of applications. Some common uses include:

  • DC to DC converters
  • AC to DC switch-mode power supplies
  • Battery chargers
  • Motor control systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the SG3525AJ is no exception. It is manufactured to meet high standards, ensuring reliable performance in even the most demanding applications. With its comprehensive feature set and proven design, the SG3525AJ is an excellent choice for designers seeking a robust PWM solution.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess