EN
  • EN
  • DE
  • IT

PIC16F1704-E/P

Part No PIC16F1704-E/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 14DIP / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 8x10b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Through Hole
Case / Package 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number PIC16F1704
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 30
Win Source Part Number 1322006-PIC16F1704-E/P
Ultra Librarian 3D Model Ultra Librarian PIC16F1704-E/P CAD Model

Description

PIC16F1704-E/P - Microchip Technology

The PIC16F1704-E/P is a high-performance, 8-bit microcontroller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This microcontroller is part of the PIC16F170x family that features enhanced mid-range core with 14-bit instruction set and a range of integrated peripherals suitable for a wide array of applications.

Key Features:

  • CPU: Enhanced Mid-Range Core with 49 Instructions, 16 Stack Levels
  • Flash Memory: 7 KB of on-board programmable flash memory
  • RAM: 512 Bytes of data memory
  • EEPROM: 256 Bytes of data EEPROM
  • Speed: Up to 32 MHz internal oscillator
  • I/O Pins: 12 I/O pins with individual direction control
  • Timers: Three flexible timers/counters with various modes, including one 16-bit timer and two 8-bit timers
  • Communication: Integrated I2C, SPI, and EUSART with auto-baud detection for serial communication
  • Analog Features: Up to 10 channels of 10-bit Analog-to-Digital Converter (ADC), fixed voltage reference (FVR), and two comparators
  • Special Microcontroller Features: Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), Watchdog Timer (WDT), Brown-out Reset (BOR), and In-Circuit Serial Programming™ (ICSP™)
  • Operating Voltage Range: 1.8-5.5V, suitable for battery-powered and low-power applications

Applications:

The versatility of the PIC16F1704-E/P makes it ideal for a range of applications, including industrial control systems, automotive systems, consumer electronics, Internet of Things (IoT) devices, and hobbyist projects. Its rich set of peripherals and low power consumption make it particularly well-suited for sensor management, LED lighting control, and battery management systems.

Package and Quality:

The PIC16F1704-E/P is offered in a PDIP (Plastic Dual In-line Package) form factor, which allows for easy insertion into a breadboard or through-hole PCB for prototyping and testing. Microchip Technology is committed to high quality and reliability, and the PIC16F1704-E/P is no exception, designed to meet or exceed the stringent requirements of the electronics industry.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess