EN
  • EN
  • DE
  • IT

CNY17-4S-TA

Part No CNY17-4S-TA
Manufacturer Lite-On Inc.
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 5KV TRANS W/BASE 6SMD / Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Mfr Lite-On Inc.
Series CNY17
Package Tape & Reel
Product Status Active
Number of Channels 1
Voltage - Isolation 5000Vrms
Current Transfer Ratio (Min) 160% @ 10mA
Current Transfer Ratio (Max) 320% @ 10mA
Rise / Fall Time (Typ) 5µs, 5µs
Input Type DC
Output Type Transistor with Base
Voltage - Output (Max) 70V
Current - Output / Channel 150mA
Voltage - Forward (Vf) (Typ) 1.45V
Current - DC Forward (If) (Max) 60 mA
Vce Saturation (Max) 300mV
Temperature Range - Operating -55°C ~ 100°C
Mounting Type Surface Mount
Package / Case 6-SMD, Gull Wing
Supplier Device Package 6-SMD
Base Product Number CNY17
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 915664-CNY17-4S-TA
Ultra Librarian 3D Model Ultra Librarian CNY17-4S-TA CAD Model

Description

The CNY17-4S-TA is an optoisolator transistor with a photovoltaic output from Lite-On Inc.

  • Mounting: Surface mount
  • Package: 6-SMD, gull-wing
  • Packaging: Tape and reel
  • Standard Package: 1,000 pcs
  • Input Type: DC
  • Output Type: Transistor with base
  • Maximum Forward Current: 60mA
  • Forward Voltage: 1.45V
  • Rise and Fall Time: 5µs
  • Current Transfer Ratio: 160% @ 10mA and 320% @ 10mA
  • Maximum Output Voltage: 70V
  • Maximum Saturation Voltage: 300mV
  • Application: Suitable for applications in isolators and optoisolators.

You May Also Be Interested in

Broadcom Limited
OPTOISOLATOR 5KV TRANSISTOR 4SMD
Lowest to $0.3300
Broadcom Limited
OPTOISO 3.75KV TRANSISTOR 8DIP
Lowest to $0.8228
Broadcom Limited
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV TRANSISTOR 8DIPGW
Lowest to $0.6710
Broadcom Limited
OPTOISOLATOR 5KV TRANSISTOR 4DIP
Lowest to $0.6851
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 2.5KV 2CH TRANS 8DIP
Lowest to $2.4344
Broadcom Limited
OPTOISO 3.75KV TRANSISTOR 6SOIC / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 5-Pin SOIC T/R
Lowest to $0.5996
Fairchild/ON Semiconductor
OPTOISO 2.5KV DARLINGTON 8-SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.2070 $65.2050
760+ $0.1708 $129.8080
1,175+ $0.1655 $194.4625
1,615+ $0.1604 $259.0460
2,105+ $0.1539 $323.9595
2,805+ $0.1384 $388.2120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess