EN
  • EN
  • DE

CNY17F-2S-TA1

Part No CNY17F-2S-TA1
Manufacturer Lite-On Inc.
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISOLTR 5KV TRANSISTOR 6-SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Lite-On Inc.
Packaging Reel
Number of Channels 1
Voltage - Isolation 5000Vrms
Current Transfer Ratio (Min) 63% at 10mA
Current Transfer Ratio (Maximum) 125% at 10mA
Rise / Fall Time (Typ) 5μs, 5μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 70V
Current - Output / Channel 150mA
Voltage - Forward (Vf) (Typ) 1.45V
Current - DC Forward (If) (Maximum) 60mA
Vce Saturation (Maximum) 300mV
Temperature Range - Operating -55°C ~ 100°C
Mounting Style SMD
Manufacturer Package 6-SMD, Gull Wing
Supplier Device Package 6-SMD
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813532-CNY17F-2S-TA1
Ultra Librarian 3D Model Ultra Librarian CNY17F-2S-TA1 CAD Model

Description

The CNY17F-2S-TA1 is a transistor output optocoupler manufactured by Lite-On Inc.

  • Maximum Output Voltage: 70V
  • Current Transfer Ratio: 63% @ 10mA
  • Input: DC
  • Rise/Fall Time: 5μs
  • Package: 6-SMD
  • Temperature Range: -55°C to 100°C
  • Manufacturer Pack Quantity: 1,000 pcs
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Vishay
OPTOISOLATOR 3.75KV TRANS 4-SSOP
Lowest to $2.3400
Broadcom Limited
Small Outline, 5 Lead, Low Input Current, High Gain Optocouplers | OPTOISO 3.75KV DARLINGTON 6SOIC
Lowest to $2.3539
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.3109
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1820
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP Tube
Lowest to $4.4606
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 5KV 2CH TRANSISTOR 8SMD
Lowest to $0.4945
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess