EN
  • EN
  • DE

ADP4000JCPZ-REEL

Part No ADP4000JCPZ-REEL
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC PWR CTRL PMBUS 48-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Converter, Intel VR11, VR11.1
Voltage - Input 4.7 V to 5.75 V
Number of Outputs 6
Output Voltage 0.38 V to 1.8 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 48-LFCSP-VQ (7x7)
Win Source Part Number 009178-ADP4000JCPZ-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP4000JCPZ-REEL CAD Model

Description

ON Semiconductor ADP4000JCPZ-REEL

The ON Semiconductor ADP4000JCPZ-REEL is a high-performance, integrated circuit designed to deliver efficient power management solutions for a wide range of applications. This versatile component is part of ON Semiconductor's expansive portfolio of energy-efficient innovations, making it an ideal choice for designers looking to enhance the operational efficiency of their electronic products.

The ADP4000JCPZ-REEL is presented in a compact surface-mount package, specifically in a reel format, which facilitates easy integration into automated manufacturing processes, thereby reducing assembly time and cost. This packaging ensures that the product is well-suited for high-volume production environments, while also being convenient for smaller-scale operations.

Featuring advanced technology, the ADP4000JCPZ-REEL provides robust power regulation capabilities, with a focus on maintaining stability and reliability even under varying load conditions. Its precision engineering ensures minimal power loss and heat generation, which not only extends the life of the device but also contributes to the overall energy efficiency of the end product.

The device is designed with flexibility in mind, allowing it to be used in a multitude of applications, including but not limited to consumer electronics, telecommunications, and industrial systems. Its ability to adapt to different voltage requirements and its high tolerance to environmental factors make it a go-to choice for engineers and designers looking for a power management solution that won't compromise on performance or durability.

With ON Semiconductor's commitment to quality, the ADP4000JCPZ-REEL is manufactured to meet stringent industry standards, ensuring that each component delivers consistent performance. Customers can trust that this product will not only meet but exceed their expectations in terms of efficiency, reliability, and value.

In summary, the ADP4000JCPZ-REEL from ON Semiconductor is a testament to the company's dedication to providing advanced, energy-efficient power management solutions. Its integration into any electronic system promises to enhance performance, reduce operational costs, and contribute to the development of more sustainable products.

You May Also Be Interested in

Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $11.0598
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 40TQFN
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG IMVP-7 VR12 2OUT 40TQFN
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $11.0598

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1171 $63.5130
70+ $1.7371 $121.5970
105+ $1.6828 $176.6940
145+ $1.6286 $236.1470
185+ $1.5743 $291.2455
250+ $1.4114 $352.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess