EN
  • EN
  • DE
  • IT

CNY17F-3S

Part No CNY17F-3S
Manufacturer Lite-On Inc.
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISOLTR 5KV TRANSISTOR 6-SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Lite-On Inc.
Packaging Tube/Rail
Status Active
Number of Channels 1
Isolation Voltage 5000Vrms
Minimum DC Current Transfer Ratio 100% @ 10mA
Maximum DC Current Transfer Ratio 200% @ 10mA
Rise and Fall Time 5μs, 5μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 70V
Channel Output Current 150mA
Forward Voltage 1.45V
Continuous forward current- Max 60mA
Vce Saturation (Max) 300mV
Temperature Range - Operating -55°C to 100°C
Mounting SMD (SMT)
Case / Package 6-SMD
Win Source Part Number 1029874-CNY17F-3S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CNY17F-3S CAD Model

Description

The Lite-On Inc. 1029874-CNY17F-3S is a 1-channel transistor output type isolator with an input type of DC.

  • Input Type: DC
  • Forward Voltage: 1.45V
  • Vce Saturation (max): 300mV
  • Isolation Voltage: 5000Vrms
  • Minimum DC Current Transfer Ratio: 100% @ 10mA
  • Maximum DC Current Transfer Ratio: 200% @ 10mA
  • Rise and Fall Time: 5μs, 5μs
  • Maximum Output Voltage: 70V
  • Channel Output Current: 150mA
  • Continuous Forward Current-Max: 60mA

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Broadcom Limited
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin PDIP Tube / OPTOISOLATOR 3.75KV TRANS 8-DIP
Lowest to $4.8087
Broadcom Limited
OPTOISO 3.75KV TRANSISTOR 8DIP
Lowest to $0.8228
Broadcom Limited
OPTOISO 3.75KV DARL W/BASE 8SOIC
Lowest to $1.2610
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANS 4-MINI-FLAT
Lowest to $0.3447
Broadcom Limited
OPTOISOLATOR 5KV TRANSISTOR 4SMD
Lowest to $0.2217
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV TRANSISTOR 6SOIC
Lowest to $1.7220

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.2018 $65.5850
785+ $0.1655 $129.9175
1,210+ $0.1604 $194.0840
1,670+ $0.1552 $259.1840
2,160+ $0.1501 $324.2160
2,885+ $0.1345 $388.0325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess