The G30120CTW is a Schottky Barrier Rectifier manufactured by Lite-On Inc. This diode is designed for high-efficiency rectification and fast switching applications. It features a low forward voltage drop and high surge current capability, making it suitable for use in power supplies, inverters, and other power electronic circuits. The G30120CTW is offered in a compact package, facilitating efficient heat dissipation and easy integration into circuit designs.
Applications
- Switching Power Supplies (SMPS)
- High-Frequency Inverters
- DC-DC Converters
- Freewheeling Diodes
- Polarity Protection
Features
- Low Forward Voltage Drop
- High Surge Current Capability
- High-Efficiency Operation
- High-Temperature Soldering Guaranteed
- RoHS Compliant
Benefits
- Increased efficiency in power conversion applications due to the low forward voltage drop, reducing power losses and improving overall system performance.
- Enhanced system reliability by withstanding high surge currents, protecting the circuit from transient voltage events.
- Suitability for high-frequency applications due to its fast switching characteristics, minimizing switching losses and improving overall efficiency.
- Simplified assembly processes owing to the high-temperature soldering guarantee.
- Compliance with environmental regulations through its RoHS compliance.
Additional Details
The G30120CTW has a maximum repetitive peak reverse voltage (VRRM) of 120V and a maximum average forward current (IF(AV)) of 30A. The forward voltage drop (VF) is typically 0.75V at 15A. It comes in a TO-247 package. The operating junction temperature range is -55°C to +175°C. This rectifier features a low reverse leakage current and is designed for minimal power loss. It is often selected in high current applications requiring low forward voltage drop. The device is lead-free and meets industry safety standards.