The HSDL-3208 is a miniature infrared transceiver module manufactured by Lite-On Inc. It's designed for short-range wireless communication using infrared light. These modules are commonly found in remote control systems, cordless phones, and other consumer electronics where simple and reliable data transmission is required.
Applications:
- Remote control systems
- Cordless phones
- Infrared data communication
- Wireless control applications
- Consumer electronics
Features:
- Miniature package
- Integrated infrared transmitter and receiver
- High sensitivity receiver
- Low power consumption
- Data rates up to 115.2 kbps
Benefits:
- Compact Design: The small size allows for integration into space-constrained devices.
- Simple Wireless Communication: Provides a straightforward method for implementing infrared data transmission.
- Energy Efficient: Low power consumption extends battery life in portable applications.
- Reliable Data Transfer: High sensitivity receiver ensures reliable data reception even in noisy environments.
Specifications:
The HSDL-3208 operates on a supply voltage of typically 5V. It features a typical transmission range of up to 1 meter. The module integrates both an infrared LED and a photodiode, along with necessary control circuitry. It supports data rates up to 115.2 kbps. The device is available in a surface-mount package, making it suitable for automated assembly processes. The operating temperature range is typically from -25°C to +85°C.