EN
  • EN
  • DE

HSDL-4230

Part No HSDL-4230
Manufacturer Lite-On Inc.
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 875NM 100MA T 1 3/4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LED Emitters - Infrared, UV, Visible
Mfr Lite-On Inc.
Package Bulk
Product Status Active
Type Infrared (IR)
Current - DC Forward (If) (Max) 100mA
Radiant Intensity (Ie) Min @ If 39mW/sr @ 50mA
Wavelength 875nm
Voltage - Forward (Vf) (Typ) 1.5V
Viewing Angle 17°
Orientation Top View
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case T 1 3/4
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 849801-HSDL-4230
Ultra Librarian 3D Model Ultra Librarian HSDL-4230 CAD Model

Description

The 849801-HSDL-4230 is an infrared (IR) LED emitter with a wavelength of 875nm from Lite-On Inc.

  • Wavelength: 875nm
  • Forward Voltage (Vf): 1.5V
  • Maximum Forward Current (If): 100mA
  • Viewing Angle: 17 degrees
  • Radiant Intensity (Ie) @ 50mA: 39mW/sr
  • Mounting Type: Through-hole
  • Package: T 1 3/4
  • Operating Temperature Range: 0°C to 70°C
  • Product Status: Active

You May Also Be Interested in

Vishay
EMITTER IR 850NM 100MA SMD
Need more? Email Us
Vishay
EMITTER IR 890NM 100MA RADIAL
Lowest to $0.2851
Everlight Electronics Co Ltd
EMITTER IR 850NM 100MA RADIAL
Need more? Email Us
Vishay
EMITTER IR 890NM 100MA RADIAL
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 20MA
Need more? Email Us
ON Semiconductor
Subminiature Plastic Infrared Emitting Diode | EMITTER IR 940NM 50MA SMD
Lowest to $0.3661
Stanley Electric Co
EMITTER IR 950NM 50MA SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 100MA T-1
Lowest to $0.2529
Everlight Electronics Co Ltd
Infrared Emitter 940nm 250mW/sr Circular Top Mount 2-Pin SMD T/R / EMITTER IR 940NM 65MA SMD
Lowest to $0.0483

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess