EN
  • EN
  • DE
  • IT

MOC3063S-TA

Part No MOC3063S-TA
Manufacturer Lite-On Inc.
Catalog Optoisolators - Triac, SCR Output
Description OPTOISOLATOR 5KV TRIAC 6SMD / Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Optoisolators - Triac, SCR Output
Manufacturer Lite-On Inc.
Packaging Reel - TR
Output Type Triac
Zero Crossing Circuit Yes
Number of Channels 1
Voltage - Isolation 5000Vrms
Voltage - Off State 600 V
Static dV/dt (Min) 600V/µs
Current - LED Trigger (Ift) (Max) 5mA
Current - Hold (Ih) 400µA (Typ)
Turn On Time 8µs
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Max) 50 mA
Temperature Range - Operating -40°C ~ 100°C
Mounting Surface Mount
Case / Package 6-SMD, Gull Wing
Supplier Device Package 6-SMD
Approval Agency CSA, DEMKO, FIMKO, NEMKO, SEMKO, UR, VDE
Base Product Number MOC306
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.49.8000
Standard Package 1,000
Win Source Part Number 1331833-MOC3063S-TA
Ultra Librarian 3D Model Ultra Librarian MOC3063S-TA CAD Model

Description

The Lite-On Inc. MOC3063S-TA is an optoisolator that features a triac output.

  • Packaging: Reel - TR
  • Package: 1,000
  • Mounting: Surface Mount
  • Voltage: 1.2V
  • Current: 50mA
  • Voltage-Off State: 600V
  • Channels: 1
  • Voltage-Isolation: 5000Vrms
  • Current-Hold: 400µA (Typ)
  • Zero Crossing Circuit: Yes
  • Static dV/dt: 600V/µs
  • Current-LED Trigger: 5mA
  • Turn On Time: 8µs
  • Package: 6-SMD, gull wing
  • Temperature Range: -40°C to 100°C
  • MSL Level: 3 (168 Hours)
  • HTSUS Code: 8541.49.8000
  • ROHS3 Compliant: Yes
  • Approvals: CSA, DEMKO, FIMKO, NEMKO, SEMKO, UR, and VDE

You May Also Be Interested in

ON Semiconductor
OPTOISOLTR 4.17KV TRIAC 1CH 6DIP
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1390
Fairchild/ON Semiconductor
OPTOISOLATOR 3.75KV TRIAC 4MFP
Lowest to $0.3130
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $10.5914
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1240
ON Semiconductor
OPTOISOLTR 4.17KV TRIAC 1CH 6DIP
Need more? Email Us
Everlight Electronics Co Ltd
Triac AC-OUT 1-CH 600V 6-Pin PDIP Tube / OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1395
Isocom Components 2004 LTD
3V/us 10mA 400V 1.2V TRIAC DIP-6 Triac, SCR Output Optoisolators RoHS
Lowest to $0.3493

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1478 $58.3810
955+ $0.1213 $115.8415
1,475+ $0.1178 $173.7550
2,045+ $0.1132 $231.4940
2,635+ $0.1097 $289.0595
3,530+ $0.0982 $346.6460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 223,000 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess