The LTD-4608KF is a 7-segment LED display manufactured by Lite-On Inc. It features four digits and a common cathode configuration. These displays are widely used for numerical indication in various electronic devices and systems.
Applications:
- Digital Clocks
- Electronic Counters
- Multimeters
- Thermometers
- Industrial Control Panels
- Instrumentation Displays
- Timer Displays
Features:
- Four-Digit Display
- 7-Segment LED
- Common Cathode Configuration
- Red Color
- High Luminous Intensity
- Low Power Consumption
- Easy to Interface
Benefits:
- Clear Visibility: The high luminous intensity ensures clear and easily readable digits.
- Compact Size: The four-digit display is integrated into a single package, saving board space.
- Low Power Consumption: The LED technology minimizes power consumption, making it suitable for battery-powered applications.
- Easy to Interface: The common cathode configuration simplifies the interface with microcontrollers and other digital circuits.
- Reliable Performance: The LED technology provides long-lasting and reliable operation.
Additional Details:
The LTD-4608KF operates with a forward voltage of approximately 1.8V to 2.2V per segment, and a typical forward current of 10mA to 20mA. The viewing angle is typically around 150 degrees, ensuring good visibility from various positions. The display is designed for through-hole mounting on a PCB. The dimensions of the display are approximately 12.5mm per digit. The red color provides good contrast and visibility in most lighting conditions. The common cathode configuration means that all the cathodes of the LEDs in each digit are connected together, simplifying the driving circuitry.
In summary, the LTD-4608KF from Lite-On is a versatile four-digit 7-segment LED display suitable for a wide range of applications requiring numerical indication. Its key features include high luminous intensity, low power consumption, and easy interface, offering benefits such as clear visibility, compact size, and reliable performance.