Product Overview: LM385BLP-2.5V Voltage Reference Diode
The LM385BLP-2.5V is a precision micro-power shunt voltage reference diode designed by Texas Instruments. Engineered for stability and reliability, this voltage reference provides a fixed 2.5-volt output with minimal external components, making it an ideal choice for a wide range of applications in the electronics industry.
Key Features
- Output Voltage: Precisely regulated 2.5V output, ensuring consistent performance for various circuits.
- Low Dynamic Impedance: Ensures stable voltage under varying current loads, which is critical for maintaining performance in fluctuating conditions.
- Wide Operating Current: Compatible with an operating current range from 20µA to 20mA, providing flexibility in different circuit configurations.
- High Stability: Offers excellent stability over time, temperature, and varying current loads, making it a reliable component for precision applications.
- Low Temperature Coefficient: Exhibits minimal deviation across temperature changes, which is essential for temperature-sensitive applications.
- Compact Package: Available in a small-outline transistor (SOT-89) package, making it suitable for space-constrained applications.
Applications
The LM385BLP-2.5V is versatile and can be used across a spectrum of applications, including but not limited to:
- Battery-powered equipment
- Portable consumer electronics
- Power supplies
- Analog-to-Digital (A/D) and Digital-to-Analog (D/A) converters
- Voltage monitoring
- Instrumentation
Quality and Support
Texas Instruments is renowned for its commitment to quality, and the LM385BLP-2.5V is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability. In addition, Texas Instruments provides extensive technical support and documentation, making integration and application of the LM385BLP-2.5V straightforward for designers and engineers.
Conclusion
The LM385BLP-2.5V from Texas Instruments stands out as a robust, precise, and reliable voltage reference diode. Its combination of low power consumption, stable voltage output, and compact form factor makes it an excellent choice for a wide array of electronic applications where a stable voltage reference is critical.