EN
  • EN
  • DE

LTE-2871

Part No LTE-2871
Manufacturer Lite-On Inc.
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 940NM 60MA RADIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Estimated Pruduction Lead Time 33 Weeks
Features Infrared (IR) Emitter 940nm 1.2V 60mA 3.31mW/sr @ 20mA 16° Radial
Manufacturer Lite-On Inc.
Package Bulk
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package Radial
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number 160-1929, LTE2871, LTE-2871-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880102-LTE-2871
Ultra Librarian 3D Model Ultra Librarian LTE-2871 CAD Model

Description

The Lite-On Inc. Infrared (IR) Emitter is an optoelectronic component that emits light in the infrared range @ a wavelength of 940nm.

  • Type: Infrared (IR) Emitter
  • Wavelength: 940nm
  • Package: Radial
  • Mounting Type: Through Hole
  • Operating Temperature: -40°C to 85°C
  • Forward Voltage: 1.2V
  • Forward Current: 60mA
  • Power Dissipation (at 20mA): 3.31mW/sr
  • Radiation Angle: 16°
  • Supply and Demand Status: Limited
  • Estimated Production Lead Time: 33 weeks
  • ECCN: EAR99
  • HTSUS Code: 8541.40.2000

You May Also Be Interested in

Vishay
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.1240
Rohm Semiconductor
EMITTER IR 950NM 100MA T 1 3/4
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IR OSLON
Lowest to $1.5722
Vishay
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.3026
OSRAM Opto Semiconductors Inc.
LED
Lowest to $4.4910
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1A SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 60MA MINI
Need more? Email Us
Vishay
EMITTER IR 940NM 100MA RADIAL
Need more? Email Us
Vishay
Infrared Emitter 950nm 7mW/sr Circular Top Mount 2-Pin SMD T/R / EMITTER IR 940NM 100MA SMD
Lowest to $0.4732

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess