EN
  • EN
  • DE

LTH-301-05

Part No LTH-301-05
Manufacturer Lite-On Inc.
Catalog Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Description PHOTOINTERRUPTER SWITCH PTR SLOT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Lite-On Inc.
Packaging Bulk
Status Active
Sensing Distance 0.236" (6mm)
Sensing Method Transmissive
Continuous forward current- Max 20mA
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Response Time 4μs, 4μs
Temperature Range - Operating -25°C to 85°C
Mounting Through Hole
Type Unamplified
Win Source Part Number 1064271-LTH-301-05
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTH-301-05 CAD Model

Description

The LTH-301-05 from Lite-On Inc. is an unamplified sensor with a sensing distance of 0.236" (6mm).

  • Manufacturer: Lite-On Inc.
  • Type: Unamplified Sensor
  • Sensing Distance: 0.236" (6mm)
  • Sensing Method: Transmissive
  • Response Time: 4μs
  • Temperature Range: -25°C to 85°C
  • Maximum Collector-Emitter Breakdown Voltage: 30V
  • Applications: Sensors and Transducers

You May Also Be Interested in

Omron
SENS OPT SLOT NPN MOD 3M ROBOTIC
Need more? Email Us
Omron
SENS OPT SLOT PNP MOD 1M ROBOTIC
Need more? Email Us
Omron
SENSOR OPT SLOT PNP MODULE 1M CB
Need more? Email Us
Omron
SENSOR OPT SLOT PNP MODULE 5M
Need more? Email Us
Omron
SENS OPT SLOT PNP MOD 1M ROBOTIC
Need more? Email Us
Omron
SENS OPT SLOT NPN MOD 3M ROBOTIC
Need more? Email Us
Omron
SENSOR OPT SLOT PNP MODULE
Need more? Email Us
Omron
SENSOR OPT SLOT PNP MODULE
Need more? Email Us
Omron
SENSOR OPT SLOT MODULE F-SHAPE
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1423 $51.4035
110+ $0.9372 $103.0920
170+ $0.9080 $154.3600
230+ $0.8787 $202.1010
295+ $0.8494 $250.5730
395+ $0.7615 $300.7925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess