EN
  • EN
  • DE

LTR-S971-TB

Part No LTR-S971-TB
Manufacturer Lite-On Inc.
Catalog Hard To Find
Description IR Emitter and Detector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SMD
Manufacturer Lite-On Inc.
Manufacturer Homepage www.liteon.com.tw/databook/default.htm
Win Source Part Number 710967-LTR-S971-TB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTR-S971-TB CAD Model

Description

The LTR-S971-TB is an ambient light sensor manufactured by Lite-On Inc. This sensor is designed to detect the intensity of ambient light and convert it into an electrical signal. Its primary function is to enable devices to automatically adjust screen brightness based on the surrounding lighting conditions, optimizing power consumption and enhancing user experience. It is a small, low-power component suitable for a wide range of applications.

Applications

  • Smartphones: Used for automatic screen brightness adjustment.
  • Tablets: Enables adaptive brightness control for comfortable viewing.
  • Notebook Computers: Adjusts display brightness based on ambient light.
  • Wearable Devices: Optimizes power consumption in smartwatches and fitness trackers.
  • Industrial Lighting Control: Can be integrated into systems that automatically adjust lighting levels in buildings.
  • Digital Signage: Adjusts screen brightness for optimal visibility in varying lighting conditions.

Features

  • High Sensitivity: Accurately detects ambient light levels.
  • Low Power Consumption: Minimizes battery drain in portable devices.
  • Compact Size: Allows for integration into small form-factor devices.
  • Wide Dynamic Range: Operates effectively in both bright and dark environments.
  • I2C Interface: Provides a standard communication protocol for easy integration with microcontrollers and processors.
  • Temperature Compensation: Maintains accuracy across a range of operating temperatures.

Benefits

  • Improved User Experience: Automatic brightness adjustment enhances viewing comfort and reduces eye strain.
  • Extended Battery Life: Lower power consumption translates to longer operating times for portable devices.
  • Reduced Power Consumption: By automatically adjusting screen brightness, the device consumes less power.
  • Simplified Design: Easy integration with standard communication protocols.
  • Enhanced Display Visibility: Ensures optimal screen brightness in various lighting conditions.
  • Cost-Effective: Provides a reliable ambient light sensing solution at a competitive price.

Additional Details

The LTR-S971-TB typically operates at a voltage of 2.5V to 3.6V and has an I2C communication interface. It features a spectral response that closely matches the human eye, ensuring accurate light level detection. The sensor is available in a small surface-mount package, making it suitable for high-density circuit board designs. It incorporates advanced filtering techniques to minimize the effects of infrared radiation and artificial light sources. The device's datasheet provides detailed specifications on sensitivity, power consumption, and interface requirements.

You May Also Be Interested in

Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess