EN
  • EN
  • DE

LTST-C150KFKT-WS

Part No LTST-C150KFKT-WS
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 977801-LTST-C150KFKT-WS
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTST-C150KFKT-WS CAD Model

Description

The LTST-C150KFKT-WS is a surface-mount LED manufactured by Lite-On Inc. It is a compact and efficient light source suitable for a wide range of applications where space is limited and reliable performance is required. The LED is designed for automated assembly and provides consistent light output.

Applications:

  • Indicator Lights: Used as indicator LEDs in various electronic devices, such as consumer electronics, appliances, and instrumentation panels.
  • Backlighting: Employed for backlighting LCD screens, keypads, and control panels in devices like mobile phones, calculators, and remote controls.
  • Automotive Lighting: Used in dashboard indicators, switches, and other interior lighting applications in vehicles.
  • Medical Equipment: Integrated into medical devices for status indicators and illumination purposes.
  • Industrial Controls: Used in control panels, machinery, and other industrial equipment for visual signaling and indication.

Features:

  • Compact Size: Small footprint allows for use in space-constrained applications.
  • Surface Mount Technology (SMT): Designed for automated pick-and-place assembly, reducing manufacturing costs.
  • High Luminous Intensity: Provides bright and easily visible light output.
  • Wide Viewing Angle: Offers a wide viewing angle, ensuring visibility from various perspectives.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directives, ensuring environmental friendliness.
  • Long Lifespan: Designed for long operational life, providing reliable performance over time.

Benefits:

  • Space Saving: Compact size allows for integration into small and densely packed electronic devices.
  • Cost-Effective: SMT design reduces assembly costs and improves manufacturing efficiency.
  • Reliable Performance: Long lifespan and consistent light output ensure dependable operation.
  • Improved Visibility: High luminous intensity and wide viewing angle enhance visibility in various environments.
  • Environmentally Friendly: RoHS compliance ensures the product is free from hazardous substances.

Technical Specifications: The LTST-C150KFKT-WS typically features a forward voltage of around 2.0V, a forward current of 20mA, and a luminous intensity ranging from 50 to 100 mcd (millicandelas), depending on the specific color and model. The operating temperature range generally spans from -40°C to +85°C. The package type is typically a small outline transistor (SOT) package, such as SOT-23 or similar. The dominant wavelength varies depending on the color, with specific values available in the datasheet.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess