EN
  • EN
  • DE

LTST-C190FKT-CS

Part No LTST-C190FKT-CS
Manufacturer Lite-On Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case SMD0603
Manufacturer Lite-On Inc.
Manufacturer Homepage www.liteon.com.tw/databook/default.htm
Win Source Part Number 724809-LTST-C190FKT-CS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTST-C190FKT-CS CAD Model

Description

The LTST-C190FKT-CS is a surface-mount LED manufactured by Lite-On Inc. This LED is designed for a variety of applications requiring a compact and efficient light source. It is known for its brightness, reliability, and ease of integration into various electronic devices.

Applications

  • Backlighting: Used as backlighting for LCD screens in mobile phones, tablets, and other portable devices.
  • Indicator Lights: Employed as indicator lights in various electronic devices, such as power indicators, status indicators, and alarm indicators.
  • Automotive Lighting: Integrated into automotive lighting systems, including dashboard indicators and interior lighting.
  • Consumer Electronics: Found in various consumer electronics products like televisions, set-top boxes, and audio equipment as status indicators.
  • Industrial Equipment: Utilized in industrial control panels and equipment as indicator lights for monitoring system status.

Features

  • Compact Size: Small surface-mount package allows for space-saving designs and easy integration into various devices.
  • High Brightness: Provides a bright and clear light output, ensuring visibility in various lighting conditions.
  • Long Lifespan: Designed for long-term reliability, with a lifespan typically exceeding tens of thousands of hours.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered devices and energy-efficient applications.
  • Wide Viewing Angle: Offers a wide viewing angle, ensuring visibility from various perspectives.

Benefits

  • Improved Visibility: Bright light output ensures clear visibility of indicator lights and backlighting in various applications.
  • Enhanced Reliability: Long lifespan and robust construction ensure reliable performance over extended periods.
  • Energy Efficiency: Low power consumption reduces energy waste and extends battery life in portable devices.
  • Simplified Design: Compact size and surface-mount design simplify the design process and reduce component count.
  • Cost-Effective Solution: Provides a cost-effective lighting solution for various applications.

Additional Details

The LTST-C190FKT-CS typically emits light within a specific color range, such as red, green, blue, or white, depending on the specific variant. It is designed to be reflow soldered onto printed circuit boards (PCBs). Detailed specifications, including luminous intensity, forward voltage, wavelength, and viewing angle, can be found in the product datasheet provided by Lite-On Inc. This LED is suitable for applications requiring a compact, bright, and reliable light source, making it a versatile choice for electronic device manufacturers.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2,780+ $0.0208 $57.8240
6,670+ $0.0173 $115.3910
10,715+ $0.0162 $173.5830
14,290+ $0.0162 $231.4980
19,235+ $0.0150 $288.5250
25,000+ $0.0139 $347.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,000 pieces
MOQ: 2780 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess