EN
  • EN
  • DE

LTST-C190KGKT-WH

Part No LTST-C190KGKT-WH
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 988101-LTST-C190KGKT-WH
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTST-C190KGKT-WH CAD Model

Description

The Lite-On Inc. LTST-C190KGKT-WH is a surface-mount LED known for its high brightness and wide viewing angle. This LED is designed for various applications, including backlighting, indicator lights, and general illumination. Its compact size and low power consumption make it suitable for portable devices and energy-efficient applications.

Applications

  • Backlighting for LCD screens.
  • Indicator lights for electronic devices.
  • Automotive lighting.
  • General illumination.
  • Portable device displays.

Features

  • High Brightness: Provides a bright and clear light output.
  • Wide Viewing Angle: Offers a wide viewing angle for easy visibility.
  • Compact Size: Allows for use in space-constrained applications.
  • Low Power Consumption: Reduces energy consumption and extends battery life.
  • Surface Mount Technology (SMT): Simplifies assembly and reduces manufacturing costs.
  • Long Lifespan: Ensures long-term reliability and performance.

Benefits

  • Improved Visibility: The high brightness and wide viewing angle ensure easy visibility in various lighting conditions.
  • Space Savings: The compact size allows for use in space-constrained applications.
  • Energy Efficiency: The low power consumption reduces energy consumption and extends battery life.
  • Easy Assembly: The surface mount technology simplifies assembly and reduces manufacturing costs.
  • Long-Term Reliability: The long lifespan ensures long-term reliability and performance.

The Lite-On Inc. LTST-C190KGKT-WH LED is designed for demanding applications where high brightness, wide viewing angle, and small size are critical. Its robust construction and long lifespan ensure reliable performance in various environments.

Technical Specifications:

  • Color: White
  • Luminous Intensity: (Research needed for specific luminous intensity)
  • Viewing Angle: (Research needed for specific viewing angle)
  • Forward Voltage: (Research needed for specific forward voltage)
  • Package Type: Surface Mount

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5,320+ $0.0109 $57.9880
11,365+ $0.0102 $115.9230
17,650+ $0.0099 $174.7350
25,320+ $0.0092 $232.9440
32,895+ $0.0088 $289.4760
41,100+ $0.0085 $349.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 571,220 pieces
MOQ: 5320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess