EN
  • EN
  • DE

LTST-C193KRKT

Part No LTST-C193KRKT
Manufacturer Lite-On Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+Rohs
Reference case 0603
Manufacturer Lite-On Inc.
Manufacturer Homepage www.liteon.com.tw/databook/default.htm
Win Source Part Number 732233-LTST-C193KRKT
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LTST-C193KRKT CAD Model

Description

The LTST-C193KRKT is a surface-mount LED manufactured by Lite-On Inc. This LED is designed for various indicator and display applications where a compact size and bright light output are required. It is commonly used in consumer electronics, industrial equipment, and automotive applications.

Applications

  • Backlighting: For LCD screens, keypads, and displays in various electronic devices.
  • Indicator lights: In consumer electronics, such as appliances, audio equipment, and gaming consoles.
  • Automotive lighting: For dashboard indicators, switches, and interior lighting.
  • Industrial equipment: For status indicators, control panels, and machine vision systems.
  • Medical devices: For diagnostic equipment, patient monitoring systems, and surgical instruments.
  • General lighting: In small electronic devices and embedded systems.

Features

  • Surface Mount Technology (SMT): Allows for easy and efficient assembly onto printed circuit boards.
  • Compact Size: Small footprint suitable for space-constrained applications.
  • High Brightness: Provides a clear and visible light output.
  • Wide Viewing Angle: Ensures visibility from various angles.
  • Long Lifespan: Offers a reliable and durable lighting solution.
  • Low Power Consumption: Efficiently converts electrical energy into light.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Easy Integration: SMT design simplifies the manufacturing process and reduces assembly costs.
  • Space Savings: Compact size allows for more components to be placed on a single PCB.
  • Improved Visibility: High brightness and wide viewing angle ensure clear indication in various environments.
  • Increased Reliability: Long lifespan reduces the need for frequent replacements.
  • Energy Efficiency: Low power consumption minimizes energy waste and reduces operating costs.
  • Environmentally Friendly: RoHS compliance ensures that the product is free from hazardous substances.

Technical Specifications

The LTST-C193KRKT typically has a forward voltage of around 2.0V to 2.5V and a forward current of about 20mA. The luminous intensity varies depending on the color and can range from a few mcd to several hundred mcd. The peak wavelength is dependent on the color of the LED. The operating temperature range is usually between -40°C and +85°C. The package is typically a small SMD package such as 0603 or 0805.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2,895+ $0.0173 $50.0835
6,175+ $0.0162 $100.0350
9,555+ $0.0157 $150.0135
13,700+ $0.0146 $200.0200
17,860+ $0.0140 $250.0400
22,390+ $0.0134 $300.0260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 2895 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess