EN
  • EN
  • DE

LTST-C195TBKGKT

Part No LTST-C195TBKGKT
Manufacturer Lite-On Inc.
Catalog LED Indication - Discrete
Description LED BLUE/GREEN CLEAR CHIP SMD / Blue, Green 470nm Blue, 571nm Green LED Indication - Discrete 3.4V Blue, 2V Green 0605 (1613 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Lite-On Inc.
Package Tape & Reel (TR)
Color Blue, Green
Configuration Independent
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 104mcd Blue, 65mcd Green
Lens Style Rectangle with Flat Top
Lens Size 1.10mm x 1.50mm
Voltage - Forward (Vf) (Typ) 3.4V Blue, 2V Green
Current - Test 20mA Blue, 20mA Green
Viewing Angle 130°
Mounting SMD (SMT)
Wavelength - Dominant 470nm Blue, 571nm Green
Wavelength - Peak 468nm Blue, 574nm Green
Package / Case 0605 (1613 Metric)
Supplier Device Package Chip LED
Dimension 1.60mm L x 1.50mm W
Height (Max) 0.55mm
Base Product Number LTST-C195
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Standard Package 4,000
Win Source Part Number 1111907-LTST-C195TBKGKT
Ultra Librarian 3D Model Ultra Librarian LTST-C195TBKGKT CAD Model

Description

The LTST-C195TBKGKT is a chip LED from Lite-On Inc. that is ideal for optoelectronics applications. This SMD (SMT) LED is configured independently and has a clear colorless lens with a rectangle shape and flat top.

  • Application: Optoelectronics
  • Mounting Type: SMD (SMT)
  • Configuration: Independent
  • Lens Color: Clear Colorless
  • Lens Shape: Rectangle, Flat Top
  • Viewing Angle: 130 degrees
  • Millicandela Rating: 104mcd (Blue), 65mcd (Green)
  • Voltage-Forward (Vf): 3.4V (Blue) @ 20mA, 2V (Green) @ 20mA
  • Wavelength-Dominant: 470nm (Blue), 571nm (Green)
  • Wavelength-Peak: 468nm (Blue), 574nm (Green)
  • Package: Tape and Reel (TR)
  • Height: 0.55mm
  • Package/Case: 0605 (1613 Metric)
  • Supplier Device Package: Chip LED
  • Manufacturer: Lite-On Inc.

You May Also Be Interested in

Kingbright
940nm LED Indication - Discrete 1.1V SMD-4P,6x4mm
Lowest to $1.7463
Everlight Electronics Co Ltd
Emerald Green 518nm LED Indication - Discrete SMD,2.4x3.2mm
Lowest to $0.1165
Kingbright
140° Red, Green SMD LED Indication - Discrete RoHS
Lowest to $0.2882
Kingbright
Red 645nm LED Indication - Discrete 2.5V 0603
Lowest to $0.1747
Everlight Electronics Co Ltd
1.7V~2.4V 575nm 100° Yellow Green SMD,1.6x0.8mm LED Indication - Discrete RoHS
Lowest to $0.0583
Kingbright
Red 645nm LED Indication - Discrete 2.5V 0603
Lowest to $0.2329
Kingbright
Red 645nm LED Indication - Discrete 1206
Lowest to $0.2911
Everlight Electronics Co Ltd
Red 632nm LED Indication - Discrete Through Hole,D=3mm
Lowest to $0.0277
Kingbright
Green 515nm LED Indication - Discrete 4.1V Through Hole,D=3mm
Lowest to $0.2562

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess