EN
  • EN
  • DE

LTST-C19FD1WT

Part No LTST-C19FD1WT
Manufacturer Lite-On Inc.
Catalog LED Indication - Discrete
Description LED BL/GRN/ORG DIFFUSED 4SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Lite-On Inc.
Packaging Reel - TR
Status Active
Color Blue, Green, Orange
Configuration Common Anode
Lens Color White
Lens Transparency Diffused
Millicandela Rating 104mcd Blue, 261mcd Green, 113mcd Orange
Lens Style/Size Rectangle with Flat Top
Forward Voltage 3.5V Blue, 3.5V Green, 2V Orange
Current - Test 20mA Blue, 20mA Green, 20mA Orange
Viewing Angle 130°
Mounting SMD (SMT)
Wavelength - Dominant 470nm Blue, 525nm Green, 605nm Orange
Wavelength - Peak 468nm Blue, 520nm Green, 611nm Orange
Case / Package Chip LED
Height (Max) 0.55mm
Win Source Part Number 1064410-LTST-C19FD1WT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTST-C19FD1WT CAD Model

Description

The LTST-C19FD1WT is a chip LED manufactured by Lite-On Inc.

  • Packaging: Reel - TR
  • Colors: Blue, Green, and Orange
  • Mounting: SMD (SMT)
  • Configuration: Common Anode
  • Forward Voltage (Blue and Green): 3.5V
  • Forward Voltage (Orange): 2V
  • Viewing Angle: 130°
  • Lens Color: White
  • Lens Transparency: Diffused
  • Millicandela Rating (Blue): 104mcd
  • Millicandela Rating (Green): 261mcd
  • Millicandela Rating (Orange): 113mcd
  • Lens Style/Size: Rectangle with a Flat Top
  • Current - Test: 20mA (All Colors)
  • Wavelength - Dominant (Blue): 470nm
  • Wavelength - Dominant (Green): 525nm
  • Wavelength - Dominant (Orange): 605nm
  • Wavelength - Peak (Blue): 468nm
  • Wavelength - Peak (Green): 520nm
  • Wavelength - Peak (Orange): 611nm
  • Height (Max): 0.55mm

You May Also Be Interested in

Everlight Electronics Co Ltd
Emerald Green 518nm LED Indication - Discrete SMD,2.4x3.2mm
Lowest to $0.1165
OSRAM Opto Semiconductors Inc.
KY DMLN31.FY-5H8H-5F-8E8G ams OSRAM Single Color LEDs SYNIOS P2720 KY DMLN31.FY datasheet, inventory, & pricing.
Lowest to $0.3639
Kingbright
Blue 460nm LED Indication - Discrete 4V 0805
Lowest to $0.2969
OSRAM Opto Semiconductors Inc.
Red 645nm LED Indication - Discrete 2V 0805
Lowest to $0.2038
Kingbright
20mA 3.3V 461nm 110° Blue 120mW 2.8mm x 0.8mm square LED SMD,2.5x1.2mm LED Indication - Discrete RoHS
Lowest to $0.6986
OSRAM Opto Semiconductors Inc.
KO DELPS1.22-UGVI-24-H3Q4 ams OSRAM Single Color LEDs Orange TOPLED E1608 datasheet, inventory, & pricing.
Lowest to $0.0874
OSRAM Opto Semiconductors Inc.
20mA 120° Red, Yellow Green 3.2mm x 2.8mm square LED SMD-4P,3x3.4mm LED Indication - Discrete RoHS
Need more? Email Us
Kingbright
Red 645nm LED Indication - Discrete 1206
Lowest to $0.2911
Kingbright
Red 645nm LED Indication - Discrete 2.5V 0603
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1504 $50.3840
815+ $0.1234 $100.5710
1,255+ $0.1196 $150.0980
1,730+ $0.1157 $200.1610
2,235+ $0.1119 $250.0965
2,995+ $0.1003 $300.3985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 451,454 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess