EN
  • EN
  • DE

LTST-S326KGKFKT-PE

Part No LTST-S326KGKFKT-PE
Manufacturer Lite-On Inc.
Description new, original packaged
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1144031-LTST-S326KGKFKT-PE
Categories Custom Parts
Manufacturer Lite-On Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTST-S326KGKFKT-PE CAD Model

Description

The LTST-S326KGKFKT-PE is a surface-mount LED from Lite-On Inc., designed for applications requiring a compact and bright light source with a specific color combination. Information on the exact color combination (KGKFKT) would be required to provide a complete description. Generally, these LEDs are used in various electronic devices for indication, illumination, and display purposes. Lite-On is a well-known manufacturer of optoelectronic components, and their LEDs are valued for their reliability and performance.

Applications

  • Backlighting for LCD displays
  • Indicator lights in consumer electronics
  • Panel indicators for industrial equipment
  • Status indicators in communication devices
  • Automotive lighting applications (e.g., dashboard indicators)

Features

  • Surface-mount package
  • Specific color emission (KGKFKT)
  • Compact size
  • High luminous intensity
  • Low power consumption
  • Wide viewing angle

Benefits

  • Easy to integrate into electronic circuits
  • Clear and visible indication
  • Space-saving design
  • Energy-efficient operation
  • Long operating life

Additional Details

The LTST-S326KGKFKT-PE utilizes a specific LED chip technology to achieve its high luminous intensity and specified color combination. The surface-mount package allows for automated assembly, reducing manufacturing costs and improving production efficiency. The LED is designed to withstand reflow soldering processes, ensuring reliable connection to the printed circuit board.

The LED's wide viewing angle provides consistent brightness across a wide range of viewing positions. Its low power consumption makes it suitable for battery-powered applications, extending battery life. The LTST-S326KGKFKT-PE is RoHS compliant, ensuring that it meets environmental regulations regarding hazardous substances. Lite-On provides detailed specifications and application notes to assist customers in using the LED effectively. The 'PE' at the end of the part number likely denotes a specific packaging or performance characteristic.

The LTST-S326KGKFKT-PE is a versatile and reliable LED that offers excellent performance in a compact package. Its specific color combination, high intensity, and low power consumption make it an ideal choice for a wide range of applications, from consumer electronics to industrial equipment. Its surface mount design simplifies the assembly process, further reducing manufacturing costs.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73,000 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess