The LTST-S327KGJRKT is a surface-mount RGB (Red, Green, Blue) LED manufactured by Lite-On Inc. It is designed to provide a full spectrum of colors through the independent control of its red, green, and blue LED elements. This LED is commonly used in various display and indication applications where color mixing and customization are required.
Applications:
- Indicator Lights
- Backlighting
- Display Panels
- Consumer Electronics
- Automotive Lighting
Features:
- Surface-Mount RGB LED
- Compact Package Size
- Wide Viewing Angle
- Independent Control of Red, Green, and Blue Elements
- RoHS Compliant
Benefits:
- Full Color Spectrum: Allows for a wide range of colors to be generated through color mixing.
- Compact Design: Small package size enables integration into space-constrained applications.
- Wide Viewing Angle: Provides consistent color visibility from various angles.
- Customizable Lighting: Individual control of each color element allows for precise color adjustment and dynamic lighting effects.
- Environmentally Friendly: RoHS compliance ensures adherence to environmental standards.
Technical Specifications:
The LTST-S327KGJRKT typically features a forward voltage of approximately 2.0V for the red LED, 3.2V for the green LED, and 3.2V for the blue LED. The luminous intensity varies depending on the color, typically ranging from 300 to 800 mcd. The peak wavelength is approximately 625nm for red, 525nm for green, and 470nm for blue. The viewing angle is typically 120 degrees. It is available in a small surface-mount package. This RGB LED is suitable for applications requiring customizable and vibrant color displays or indicator lights.