EN
  • EN
  • DE
  • IT

LTV-1009-TP-G

Part No LTV-1009-TP-G
Manufacturer Lite-On Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case SOP-4
Manufacturer Lite-On Inc.
Manufacturer Homepage www.liteon.com.tw/databook/default.htm
Win Source Part Number 739602-LTV-1009-TP-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTV-1009-TP-G CAD Model

Description

The LTV-1009-TP-G is a Phototransistor Optocoupler manufactured by Lite-On Inc. This optocoupler provides electrical isolation between input and output circuits while transferring signals using light. It is suitable for applications requiring safety isolation, noise immunity, and signal transmission between circuits with different voltage levels.

Applications:

  • Industrial Control Systems: Isolating control signals in industrial automation equipment.
  • Power Supplies: Providing feedback isolation in power supply circuits.
  • Motor Control Circuits: Isolating control signals in motor drives.
  • Medical Equipment: Ensuring patient safety by providing electrical isolation.
  • Telecommunications Equipment: Isolating signals in telecommunication systems.

Features:

  • Phototransistor Output: Provides a transistor output that is electrically isolated from the input.
  • High Isolation Voltage: Provides high voltage isolation between the input and output circuits.
  • High Current Transfer Ratio (CTR): Efficiently transfers current from the input to the output.
  • Fast Switching Speed: Enables high-speed signal transmission.
  • Small Package: Compact size allows for use in space-constrained applications.

Benefits:

  • Electrical Isolation: Provides electrical isolation between circuits, enhancing safety and preventing ground loops.
  • Noise Immunity: Isolates sensitive circuits from noise and interference.
  • Safe Signal Transmission: Transmits signals safely between circuits with different voltage levels.
  • Compact Design: Small size allows for use in space-constrained applications.
  • Reliable Performance: Lite-On's quality ensures consistent and reliable operation.

Additional Details:

The LTV-1009-TP-G features a specific isolation voltage and current transfer ratio (CTR). The phototransistor output provides a simple and reliable interface to various circuits. The device is designed to operate within a specified voltage and temperature range, ensuring stable performance under varying environmental conditions. The datasheet provides detailed specifications for selecting the appropriate optocoupler for a given application. Optocouplers are essential components in many electronic circuits, providing a crucial safety and isolation function.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0735 $50.3475
1,660+ $0.0603 $100.0980
2,565+ $0.0585 $150.0525
3,535+ $0.0566 $200.0810
4,575+ $0.0547 $250.2525
6,125+ $0.0490 $300.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess