EN
  • EN
  • DE

LTV-208

Part No LTV-208
Manufacturer Lite-On Inc.
Catalog Optoisolators - Transistor, Photovoltaic Output
Description LITE-ON TECHNOLOGY CORPORATION | OPTOISO 3.75KV 2CH TRANS 8-SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Lite-On Inc.
Packaging Reel
Number of Channels 2
Voltage - Isolation 3750Vrms
Current Transfer Ratio (Minimum) 160% at 10mA
Current Transfer Ratio (Maximum) 320% at 10mA
Turn On / Turn Off Time 5μs, 4μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 80V
Voltage - Forward (Vf) 1.2V
Current - DC Forward (If) (Maximum) 30mA
Vce Saturation (Maximum) 400mV
Temperature Range - Operating -55°C ~ 110°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1209471-LTV-208
Manufacturer Homepage www.tenand.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTV-208 CAD Model

Description

The LTV-208 is an isolator manufactured by Lite-On Inc.

  • Packaging: Reel
  • Mounting Style: SMD
  • Output Type: Transistor
  • Input Type: DC
  • Number of Channels: 2
  • Voltage Isolation: 3750Vrms
  • Temperature Range: -55°C ~ 110°C
  • Maximum Output Voltage: 80V
  • Current-DC Forward (If) (maximum): 30mA
  • Current Transfer Ratio (minimum): 160% @ 10mA
  • Current Transfer Ratio (maximum): 320% @ 10mA
  • Vce saturation (maximum): 400mV
  • Supply and Demand Status: Balance
  • Manufacturer Pack Quantity: 1
  • MSL Level: 1 (Unlimited)
  • Turn on/Turn off Time: 5μs, 4μs
  • Voltage-Forward (Vf): 1.2V

You May Also Be Interested in

Broadcom Limited
OPTOISO 3.75KV TRANS 4MINIFLAT
Lowest to $0.2672
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD
Lowest to $0.4701
Toshiba Semiconductor and Storage
OPTOISOLATOR 2.5KV TRANS 4-SOP
Lowest to $2.8677
Fairchild/ON Semiconductor
OPTOISOLTR 5.3KV PHOTO FET 6-SMD
Lowest to $0.6376
Broadcom Limited
OPTOISOLATOR 5KV 4CH TRANS 16SMD
Lowest to $1.3008
Vishay
OPTOISO 5KV TRANS W/BASE SOP-6L5
Lowest to $0.3678
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 3.75KV 2CH TRANS 8SOIC
Lowest to $12.1530
CEL
OPTOISOLATOR 2.5KV DARL 4SMD
Lowest to $0.6255
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $0.6537

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3136 $50.1760
390+ $0.2573 $100.3470
605+ $0.2493 $150.8265
830+ $0.2412 $200.1960
1,075+ $0.2332 $250.6900
1,435+ $0.2091 $300.0585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,595 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess