EN
  • EN
  • DE

LTV-3063-TP1

Part No LTV-3063-TP1
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Description Phototriac, Zc, 600VDRM, 5MA SOP-4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072895-LTV-3063-TP1
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTV-3063-TP1 CAD Model

Description

The LTV-3063-TP1 is a high common mode transient immunity optocoupler from Lite-On Inc. This device is designed to provide electrical isolation while maintaining signal integrity in noisy environments. It features a high speed integrated circuit detector, which is optically coupled to an AlGaAs infrared emitting diode.

Applications

  • Industrial Automation: Isolation of digital inputs and outputs in PLCs and other automation equipment.
  • Motor Control: Isolates control signals to motor drives, protecting control circuitry from motor noise.
  • Inverter Circuits: Provides isolation and signal transfer in inverter applications.
  • Data Communication: Isolation in data transmission systems where ground loops are a concern.
  • Power Supplies: Used in power supplies for isolating feedback signals.

Features

  • High Common Mode Transient Immunity (CMTI): Ensures reliable data transmission in noisy environments.
  • High Speed Operation: Supports fast data rates.
  • High Isolation Voltage: Provides electrical isolation between input and output.
  • Compact Package: Saves space on the circuit board.
  • RoHS Compliant: Environmentally friendly.
  • Operating temperature range: Suitable for use in a variety of environments.

Benefits

  • Improved Noise Immunity: High CMTI prevents false triggering due to noise.
  • Fast Data Transmission: Supports high speed data transfer rates.
  • Enhanced Safety: Provides electrical isolation to protect users and equipment.
  • Simplified Circuit Design: Reduces the need for external components.
  • Increased Reliability: Provides a robust and reliable isolation solution.

Additional Details

The LTV-3063-TP1 features a typical propagation delay time in the nanosecond range, making it suitable for high-speed applications. The high common mode transient immunity (CMTI) is a key specification, often exceeding 10 kV/μs. This part is available in a surface mount package for automated assembly. The output is typically a digital logic level, allowing for direct interface with microcontrollers and other digital devices. Exact specifications such as propagation delay, supply voltage and other parameters should be taken from the manufacturer's datasheet.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess