EN
  • EN
  • DE

LTV-356

Part No LTV-356
Manufacturer Lite-On Inc.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 01+
Reference case SOP-4
Manufacturer Lite-On Inc.
Manufacturer Homepage www.liteon.com.tw/databook/default.htm
RoHS State Request Verification
Win Source Part Number 724824-LTV-356
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTV-356 CAD Model

Description

The LTV-356 is a high-isolation voltage optocoupler manufactured by Lite-On Inc. It consists of an infrared light-emitting diode (LED) optically coupled to a phototransistor. This device is designed to provide electrical isolation between input and output circuits, making it suitable for applications requiring safety isolation or noise immunity.

Applications

  • Power Supplies: Used for feedback control in switching power supplies, providing isolation between the primary and secondary sides.
  • Motor Control: Employed in motor control circuits to isolate the control signals from the power circuitry.
  • Industrial Control Systems: Integrated into industrial control systems for isolating input/output signals and protecting sensitive components.
  • Telecommunications Equipment: Used in telecommunications equipment for isolating data and control signals.
  • Medical Equipment: Employed in medical devices to provide patient safety by isolating sensitive electronic circuits.

Features

  • High Isolation Voltage: Provides high isolation voltage between input and output circuits, ensuring safety and preventing ground loops.
  • Current Transfer Ratio (CTR): Offers a specified current transfer ratio for efficient signal transmission.
  • Compact Package: Available in a small package, suitable for space-constrained applications.
  • High Collector-Emitter Voltage: Features a high collector-emitter voltage rating.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental safety.

Benefits

  • Electrical Isolation: Provides electrical isolation to prevent ground loops and protect sensitive circuitry.
  • Noise Immunity: Offers noise immunity by isolating noisy circuits from sensitive signal paths.
  • Safety: Enhances safety by isolating high-voltage circuits from user interfaces.
  • Reliable Performance: Ensures reliable signal transmission with a stable current transfer ratio.
  • Compact Design: Space-saving package allows for integration into small electronic devices.

Additional Details

The LTV-356 is typically available in a DIP or SMD package. It requires an input current to activate the LED and a collector-emitter voltage for the phototransistor. Detailed electrical characteristics, application circuits, and pin configurations can be found in the device datasheet.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
785+ $0.0739 $58.0115
1,890+ $0.0612 $115.6680
2,945+ $0.0589 $173.4605
4,000+ $0.0578 $231.2000
5,210+ $0.0554 $288.6340
6,980+ $0.0497 $346.9060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 785 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess