EN
  • EN
  • DE

LTV-817M-A5-G-CU

Part No LTV-817M-A5-G-CU
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1072931-LTV-817M-A5-G-CU
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTV-817M-A5-G-CU CAD Model

Description

The LTV-817M-A5-G-CU is a single-channel phototransistor optocoupler manufactured by Lite-On Inc. It comprises a gallium arsenide infrared emitting diode optically coupled to a silicon planar phototransistor. This configuration provides electrical isolation between the input and output, making it suitable for applications where signal transfer is needed without a direct electrical connection.

Applications:

  • Programmable Logic Controllers (PLCs): Isolation of input/output modules.
  • Microprocessor Input/Output Isolation: Protection of microprocessors from external voltage spikes.
  • Switching Power Supplies: Feedback control with electrical isolation.
  • Industrial Equipment: General-purpose isolation in industrial control systems.
  • Measurement Instruments: Isolation in analog and digital measurement circuits.

Features:

  • High Isolation Voltage: Provides significant electrical isolation between input and output.
  • Compact Package: Suitable for space-constrained applications.
  • High Current Transfer Ratio (CTR): Ensures efficient signal transfer.
  • RoHS Compliant: Meets environmental regulatory standards.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.

Benefits:

  • Enhanced Electrical Isolation: Protects control circuits from high voltages and transients.
  • Improved System Reliability: Reduces the likelihood of component failure due to electrical noise.
  • Safety Enhancement: Isolates high-voltage sections from low-voltage control circuitry.
  • Noise Immunity: Minimizes electrical noise interference between circuits.
  • Simplified Circuit Design: Enables direct interfacing of circuits with different voltage levels.

Additional Details:

The LTV-817M-A5-G-CU is typically available in a 4-pin DIP package. The input side contains an infrared LED, while the output side features a phototransistor. When current passes through the LED, it emits infrared light, which activates the phototransistor, causing current to flow in the output circuit. Key specifications to consider include the isolation voltage, CTR range, forward current, and collector-emitter voltage. This device is designed for through-hole mounting.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess