EN
  • EN
  • DE

LTV-845S-TA1

Part No LTV-845S-TA1
Manufacturer Lite-On Inc.
Catalog Optoisolators - Transistor, Photovoltaic Output
Description Optocoupler DC-IN 4-CH Darlington DC-OUT 16-Pin PDIP SMD T/R / OPTOISO 5KV 4CH DARLINGTON 16SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Lite-On Inc.
Packaging Reel package
Part Status Obsolete(EOL)
Number of Channels 4
Voltage - Isolation 5000Vrms
Current Transfer Ratio (Minimum) 600% @ 1mA
Current Transfer Ratio (Maximum) 7500% @ 1mA
Rise / Fall Time (Typ) 60μs, 53μs
Input Type DC
Output Type Darlington
Output Voltage MAX 35V
Output Current per Channel 80mA
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Maximum) 50mA
Vce Saturation (Maximum) 1V
Operating Temperature Range -30°C ~ 100°C
Mounting SMD
Package 16-SMD, Gull Wing
Manufacturer Package 16-SMD
Win Source Part Number 784700-LTV-845S-TA1
Popularity Medium
Supply and Demand Status Limited
Family Name LTV-845
Introduction Date September 03, 2001
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian LTV-845S-TA1 CAD Model

Description

Lite-On Inc. LTV-845S-TA1 is a four-channel Darlington output type optocoupler that comes with a surface-mounting device (SMD) technology. Lite-On Inc.

  • Voltage - Forward (Vf) (Typ): 1.2V
  • Rise/Fall Time (Typ): 60μs, 53μs
  • Voltage - Isolation: 5000Vrms
  • Output Voltage MAX: 35V
  • Output Current per Channel: 80mA
  • Current - DC Forward (If) (Maximum): 50mA
  • Current Transfer Ratio (Minimum): 600% @ 1mA
  • Current Transfer Ratio (Maximum): 7500% @ 1mA
  • Package: 16-SMD, Gull Wing
  • Temperature Range: -30°C to 100°C

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOCOUPLER SGL TRANS OUT 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Need more? Email Us
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $0.6537
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP
Lowest to $3.6891
Vishay
OPTOISO 5KV TRANS W/BASE 6SOP
Lowest to $0.2745
Isocom Components 2004 LTD
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $0.2498
CEL
OPTOISOLATOR 2.5KV DARL 4SMD
Lowest to $0.6255
Fairchild/ON Semiconductor
OPTOISOLTR 5.3KV PHOTO FET 6-SMD
Lowest to $0.6376
Fairchild/ON Semiconductor
6-PIN DIP OPTOCOUPLERS FOR POWER SUPPLY APPLICATIONS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7785 $58.3875
185+ $0.6387 $118.1595
280+ $0.6191 $173.3480
390+ $0.5983 $233.3370
500+ $0.5787 $289.3500
670+ $0.5186 $347.4620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess