The LTV123M is a Phototransistor Optocoupler manufactured by Lite-On Inc. This optocoupler integrates an infrared emitting diode and a phototransistor within a single package, providing electrical isolation and signal transfer between circuits. It is typically available in a DIP-4 package and is used to prevent ground loops and protect sensitive circuits from voltage spikes.
Applications
- Switch Mode Power Supplies (SMPS)
- Programmable Logic Controllers (PLCs)
- Inverter circuits
- Motor control
- Data transmission
- General purpose isolation
Features
- High isolation voltage
- DIP-4 package
- CTR (Current Transfer Ratio) options
- Compact size
- Low input current
- RoHS compliant
Benefits
- Electrical Isolation: Provides a high degree of electrical isolation, protecting sensitive circuits from high voltages and transients.
- Ground Loop Prevention: Eliminates ground loops between circuits, improving signal integrity and reducing noise.
- Reliable Signal Transfer: Transfers signals efficiently without direct electrical connection.
- Compact Footprint: The DIP-4 package simplifies board layout and integration.
- Energy Efficiency: Low input current requirements reduce power consumption.
- Environmental Compliance: RoHS compliant, ensuring it meets environmental regulations.
Technical Specifications
The LTV123M has a specified isolation voltage, current transfer ratio (CTR), forward voltage, and collector-emitter voltage. The input current is generally low. Always consult the manufacturer's datasheet for precise electrical characteristics and operating parameters. This optocoupler is a reliable component for circuits that require electrical isolation and efficient signal transmission.