EN
  • EN
  • DE

MC54HC08AJ

Part No MC54HC08AJ
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077421-MC54HC08AJ
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC54HC08AJ CAD Model

Description

The MC54HC08AJ is a high-speed CMOS quad 2-input AND gate from the MC54/74HC series manufactured by NXP (formerly Freescale Semiconductor). This device implements the logical AND function for digital signal processing, control systems, and general-purpose logic circuits. Being part of the HC family, it offers improved speed and noise immunity compared to the older CMOS logic families while maintaining low power consumption.

Applications:

  • Digital Signal Processing: Used for implementing AND logic operations in digital signal processing circuits.
  • Control Systems: Employed in control logic for various electronic systems.
  • Data Processing: Utilized in data manipulation and processing applications.
  • General Logic Circuits: Integrated into various digital circuits where AND logic is required.
  • Address Decoding: Used in memory address decoding applications.

Features:

  • Quad 2-Input AND Gates: Contains four independent 2-input AND gates in a single package.
  • High Speed Operation: Offers fast switching speeds, suitable for high-frequency applications.
  • Low Power Consumption: CMOS technology provides low power consumption.
  • Wide Operating Voltage Range: Operates over a broad voltage range, typically 2V to 6V.
  • High Noise Immunity: Provides good noise immunity due to its CMOS technology.
  • TTL Compatibility: Can interface with TTL logic levels.

Benefits:

  • Versatile Logic Function: Provides the fundamental AND logic function required in many digital circuits.
  • Improved System Performance: Enhances the speed and performance of digital systems.
  • Energy Efficient: Reduces power consumption in electronic devices.
  • Simplified Design: Simplifies circuit design with integrated logic gates.
  • Increased Reliability: Offers reliable operation in various environmental conditions.

Additional Details:

The MC54HC08AJ has a typical propagation delay in the range of nanoseconds, allowing for rapid switching speeds. The static current consumption is very low due to CMOS technology. The output drive capability is sufficient to drive several standard TTL or CMOS loads. It operates over a wide temperature range suitable for industrial and commercial applications. The specific datasheet offers timing characteristics, input/output voltage levels, and power dissipation figures. The device is typically available in a DIP (Dual Inline Package) or SOIC (Small Outline Integrated Circuit) package.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess