EN
  • EN
  • DE

MBR3045CTW

Part No MBR3045CTW
Manufacturer Lite-On Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case TO220
Manufacturer Lite-On Inc.
Manufacturer Homepage www.liteon.com.tw/databook/default.htm
Win Source Part Number 725043-MBR3045CTW
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MBR3045CTW CAD Model

Description

The MBR3045CTW is a Schottky Barrier Rectifier designed for high-efficiency rectification. It is manufactured by Lite-On Inc. and is specifically engineered to minimize power loss due to its low forward voltage drop and fast switching speed.

Applications:

  • Switching power supplies
  • Freewheeling diodes in DC-DC converters
  • Reverse polarity protection
  • AC adapters
  • Battery chargers

Features:

  • Low forward voltage drop
  • High surge current capability
  • High-frequency operation
  • Guard ring structure for stress protection
  • Lead-Free Finish/RoHS Compliant

Benefits:

  • Improved efficiency in power conversion
  • Reduced power dissipation, leading to cooler operation
  • Enhanced reliability due to surge protection
  • Suitable for high-frequency applications
  • Environmentally friendly due to lead-free and RoHS compliance

Technical Specifications:

The MBR3045CTW has a maximum repetitive peak reverse voltage of 45V and a forward current of 30A (15A per diode). Its operating junction temperature ranges from -65°C to +150°C. The device is typically packaged in a TO-220AB. The forward voltage is typically around 0.55V at 15A. The peak surge current is rated at 150A. This rectifier exhibits excellent thermal characteristics, allowing it to handle significant power dissipation in various applications.

Its low forward voltage drop significantly reduces power loss, making it ideal for applications where efficiency is crucial. The high surge current capability ensures that the device can withstand transient overcurrent conditions without failure, enhancing system reliability. The fast switching speed is essential for high-frequency applications, minimizing switching losses and improving overall performance. The MBR3045CTW is commonly used in power supplies, converters, and other power electronic circuits to efficiently rectify AC signals or provide reverse polarity protection. Its robust design and compliance with environmental standards make it a reliable and sustainable choice for modern electronic designs.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4250 $59.5000
335+ $0.3488 $116.8480
515+ $0.3373 $173.7095
710+ $0.3269 $232.0990
915+ $0.3165 $289.5975
1,225+ $0.2830 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,700 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess