EN
  • EN
  • DE

MBRF20100CTW

Part No MBRF20100CTW
Manufacturer Lite-On Inc.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1115223-MBRF20100CTW
Categories Custom Parts
Manufacturer Lite-On Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBRF20100CTW CAD Model

Description

The Lite-On Inc. MBRF20100CTW is a Schottky Barrier Rectifier designed for high-efficiency rectification in power supply applications. This device features a low forward voltage drop and fast switching speed, making it ideal for use in switching power supplies, inverters, and freewheeling diodes. Its robust construction ensures reliable performance in demanding environments.

Applications

  • Switching Power Supplies: Used as a rectifier in switching power supplies for efficient power conversion.
  • Inverters: Employed in inverters for DC-AC conversion with minimal power loss.
  • Freewheeling Diodes: Used as freewheeling diodes in inductive load circuits to protect switching devices.
  • DC-DC Converters: Integrated into DC-DC converters for efficient voltage regulation.
  • Polarity Protection: Used for reverse polarity protection in electronic circuits.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation with reduced switching losses.
  • High Surge Current Capability: Withstands high surge currents without failure.
  • High Reliability: Robust construction ensures long-term reliability.
  • Pb−Free Package: Compliant with RoHS standards for environmental protection.

Benefits

  • Improved Efficiency: Low forward voltage drop and fast switching speed improve power conversion efficiency.
  • Reduced Power Loss: Minimizes power loss in rectification circuits.
  • Enhanced System Reliability: High surge current capability and robust construction ensure reliable performance.
  • Environmental Compliance: Pb−Free package complies with RoHS standards.
  • Versatile Application: Suitable for a wide range of power supply applications.

Additional Details

The MBRF20100CTW features a maximum repetitive reverse voltage of 100V and a forward current of 20A. It is typically packaged in a TO-220 package for efficient heat dissipation. It's crucial to consult the datasheet for specific electrical characteristics like reverse leakage current, operating junction temperature, and thermal resistance to ensure suitability for the application. Proper thermal management is essential to maintain the device's reliability and performance.

The Lite-On MBRF20100CTW Schottky Barrier Rectifier is a high-performance and reliable solution for efficient power rectification in various electronic applications. Its low forward voltage drop, fast switching speed, and robust construction make it an excellent choice for demanding environments.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess