EN
  • EN
  • DE

MMSZ5221BF

Part No MMSZ5221BF
Manufacturer Lite-On Inc.
Catalog OEM Parts (M - N)
Description Zener Diode, 2.4V, SOD-123F, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Reverse Leakage Current 100 µA
Peak Reverse Current 20 mA
Zener Voltage 2.28 V
Win Source Part Number 1079579-MMSZ5221BF
Categories OEM Parts(M-N)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMSZ5221BF CAD Model

Description

The Lite-On Inc. MMSZ5221BF is a surface-mount Zener diode designed for voltage regulation applications. It is housed in a SOD-323 package, making it suitable for compact electronic designs.

Applications:

  • Voltage regulation in portable devices
  • Overvoltage protection
  • Voltage clamping
  • Transient voltage suppression
  • Signal conditioning

Features:

  • Surface mount SOD-323 package
  • Zener voltage of 2.4V
  • Low reverse leakage current
  • High surge current capability
  • Lead-free and RoHS compliant

Benefits:

  • Precise voltage regulation
  • Protection against voltage spikes and transients
  • Reduced board space requirements
  • Environmentally friendly
  • Simplified assembly process

Additional Details:

The MMSZ5221BF features a Zener voltage (VZ) of 2.4V with a tolerance of approximately ±5%. The maximum power dissipation is typically 200mW. This Zener diode provides excellent clamping characteristics, protecting sensitive components from overvoltage conditions. It is commonly used in portable devices such as smartphones, tablets, and wearable electronics, as well as in industrial and automotive applications. The low reverse leakage current ensures minimal power loss in the circuit. The SOD-323 package is designed for automated assembly, reducing manufacturing costs. The device is also characterized by its high surge current capability, providing robust protection against transient voltage events. The detailed specifications, including the dynamic impedance and temperature coefficient, can be found in the datasheet. Its compact size and reliable performance make it a popular choice for voltage regulation and protection in a wide range of electronic circuits.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess