EN
  • EN
  • DE

MMSZ5V1CWF

Part No MMSZ5V1CWF
Manufacturer Lite-On Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SOD323
Manufacturer Lite-On Inc.
Manufacturer Homepage www.liteon.com.tw/databook/default.htm
Win Source Part Number 725344-MMSZ5V1CWF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMSZ5V1CWF CAD Model

Description

The MMSZ5V1CWF is a Zener diode manufactured by Lite-On Inc. It is designed to provide voltage regulation and transient voltage suppression in various electronic circuits. Zener diodes are characterized by their ability to maintain a relatively constant voltage across their terminals when operated in the reverse breakdown region.

Applications:

  • Voltage Regulation: Maintains a stable voltage level in power supplies and other circuits.
  • Transient Voltage Suppression (TVS): Protects sensitive components from voltage spikes and surges.
  • Overvoltage Protection: Prevents damage to circuits caused by excessive voltage.
  • Clipping Circuits: Limits the voltage swing of a signal to a desired level.
  • Voltage Clamping: Provides a defined voltage limit to protect downstream components.

Features:

  • Precise Zener Voltage: Offers a well-defined reverse breakdown voltage for accurate voltage regulation.
  • Low Reverse Leakage Current: Minimizes current leakage when the diode is reverse biased below the Zener voltage.
  • Small Form Factor: Compact surface-mount package suitable for high-density circuit boards.
  • High Surge Current Capability: Can withstand transient current surges without damage.
  • Glass Passivated Die Construction: Enhances reliability and stability of the diode.

Benefits:

  • Stable Voltage: Ensures reliable performance of electronic circuits by maintaining a constant voltage level.
  • Protection from Voltage Spikes: Prevents damage to sensitive components from transient voltage surges.
  • Compact Design: Small package size allows for use in space-constrained applications.
  • Reliable Operation: Robust construction ensures long-term stable performance.
  • Improved Circuit Performance: Enhances the overall performance and reliability of electronic circuits.

Additional Details:

The MMSZ5V1CWF typically features a Zener voltage of 5.1V. It is commonly packaged in a SOD-123 or similar small surface-mount package. Its low reverse leakage current ensures minimal power loss in the circuit. The key parameters to consider when using this Zener diode are its Zener voltage, reverse leakage current, power dissipation, and surge current capability. Refer to the manufacturer's datasheet for detailed specifications and application guidelines to ensure proper usage and optimal performance.

This diode is well-suited for protecting sensitive components in various electronic devices from voltage transients and surges. Its small size and reliable performance make it a popular choice for many applications.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess