EN
  • EN
  • DE

MMSZ5V6CWF

Part No MMSZ5V6CWF
Manufacturer Lite-On Inc.
Catalog OEM Parts (M - N)
Description Surface Mount Zener Diode, VZ Min - 5.32V, VZ Max - 5.88V, IZT - 5mA, IR - 0.9uA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079598-MMSZ5V6CWF
Categories OEM Parts(M-N)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMSZ5V6CWF CAD Model

Description

The Lite-On Inc. MMSZ5V6CWF is a surface mount Zener diode designed for voltage regulation and transient voltage suppression applications. It is housed in a SOD-323 package, making it suitable for compact electronic designs where board space is limited.

Applications:

  • Voltage regulation in electronic circuits
  • Overvoltage protection
  • Transient voltage suppression (TVS)
  • Clipping circuits
  • Level shifting

Features:

  • Zener Voltage: 5.6V
  • Surface Mount Device (SMD)
  • SOD-323 Package
  • Low reverse leakage current
  • High surge current capability
  • Lead-free and RoHS compliant

Benefits:

  • Provides stable voltage regulation
  • Protects sensitive components from overvoltage conditions
  • Saves board space due to its small size
  • Enhances circuit reliability
  • Easy to integrate into automated assembly processes

Additional Details:

The MMSZ5V6CWF Zener diode has a Zener voltage (Vz) of 5.6V, which provides a stable reference voltage for various electronic applications. The SOD-323 package is designed for surface mount technology (SMT), facilitating efficient and cost-effective assembly. This diode is characterized by its low reverse leakage current, minimizing power loss in the circuit and enhancing overall efficiency. It also features a high surge current capability, making it suitable for applications that require transient voltage suppression. The device is lead-free and RoHS compliant, adhering to environmental standards. The detailed electrical characteristics, including the dynamic impedance, temperature coefficient, and power dissipation ratings, can be found in the product datasheet. The MMSZ5V6CWF is widely used in a range of applications, including consumer electronics, automotive systems, and industrial equipment, for voltage regulation and protection purposes. Its small size, reliable performance, and ease of assembly make it a popular choice for designers.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess