EN
  • EN
  • DE

MOC3020S-TA

Part No MOC3020S-TA
Manufacturer Lite-On Inc.
Catalog Optoisolators - Triac, SCR Output
Description OPTOISOLATOR 5KV TRIAC 6SMD / Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Optoisolators - Triac, SCR Output Optoisolators
Mfr Lite-On Inc.
Series MOC302x
Package Tape & Reel
Product Status Active
Output Type Triac
Zero Crossing Circuit No
Number of Channels 1
Voltage - Isolation 5000Vrms
Voltage - Off State 400 V
Static dV/dt (Min) 1kV/µs
Current - LED Trigger (Ift) (Max) 30mA
Current - Hold (Ih) 250µA (Typ)
Voltage - Forward (Vf) (Typ) 1.15V
Current - DC Forward (If) (Max) 50 mA
Temperature Range - Operating -40°C ~ 100°C
Mounting Type Surface Mount
Package / Case 6-SMD, Gull Wing
Supplier Device Package 6-SMD
Approval Agency CQC, CSA, TUV, UL, VDE
Base Product Number MOC302
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 927647-MOC3020S-TA
Ultra Librarian 3D Model Ultra Librarian MOC3020S-TA CAD Model

Description

The MOC3020S-TA is a triac optoisolator from Lite-On Inc. It is designed for interfacing low voltage control signals with high voltage AC or DC circuits.

  • Maximum Forward Current: 50 mA
  • Forward Voltage: 1.15V
  • Voltage Off State: 400V
  • Voltage Isolation: 5000Vrms
  • Current Hold: 250μA
  • Current LED Trigger: 30mA
  • Mounting: Surface Mountable
  • Package: 6-SMD
  • Operating Temperature Range: -40°C to 100°C
  • Series: MOC302x
  • Applications: Solid-state relays, motor control, and lighting control systems
  • Approvals: CQC, CSA, TUV, UL, and VDE

You May Also Be Interested in

Panasonic
OPTOISOLATOR 5KV TRIAC 6DIP
Need more? Email Us
Sharp Microelectronics
Cost effective Non-zero cross type Mini-Flat Package Phototriac Coupler for triggering
Lowest to $7.4948
Vishay
Optocoupler, Non Zero Crossing Phototriac, 1.5 kV/uS dV/dt, 600 V
Lowest to $0.5876
Sharp Microelectronics
Photothyristor Coupler
Need more? Email Us
Panasonic
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $1.1311
Panasonic
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $2.0374
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $1.2596
Sharp Microelectronics
Lowest to $1.3583
Panasonic
OPTOISOLATOR 3.75KV TRIAC 4SOP
Lowest to $2.9104

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,385+ $0.1213 $289.3005
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,870 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess