EN
  • EN
  • DE

MOC3020S-TA1

Part No MOC3020S-TA1
Manufacturer Lite-On Inc.
Catalog Optoisolators - Triac, SCR Output
Description 6pin DIP photocoupler, triac driver output | OPTOISOLATOR 5KV TRIAC 6SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Lite-On Inc.
Packaging Tape and Reel
Output Type Triac
Zero Crossing Circuit No
Voltage - Isolation 5000Vrms
Voltage - Off State 400V
Static dV/dt (Minimum) 1kV/μs
Current - LED Trigger (Ift) (Maximum) 30mA
Current - Hold (Ih) 250μA
Voltage - Forward (Vf) 1.15V
Current - DC Forward (If) (Maximum) 50mA
Temperature Range - Operating -40°C ~ 100°C
Mounting Style SMD
Manufacturer Package 6-SMD, Gull Wing
Supplier Device Package 6-SMD
Approvals CQC, CSA, TUV, UL, VDE
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1225770-MOC3020S-TA1
Manufacturer Homepage www.liteon.com.tw/databook/default.htm
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MOC3020S-TA1 CAD Model

Description

The Lite-On Inc. MOC3020S-TA1 is an isolator electronic component with a triac output type.

  • Output Type: Triac
  • Voltage Off State: 400V
  • Voltage Isolation: 5000Vrms
  • Mounting: SMD
  • Current Hold: 250μA
  • Static dV/dt (minimum): 1kV/μs
  • Package: 6-SMD gull wing
  • Forward Voltage: 1.15V
  • Current LED Trigger (Ift) (maximum): 30mA
  • Suitable For: Isolators
  • Market: Open Market
  • Supply and Demand Status: Balanced
  • Manufacturer Pack Quantity: 1,000
  • MSL Level: 1 (unlimited)

You May Also Be Interested in

Vishay
Phototriac, Zero Crossing, 1.5 kV/μs dV/dt, 600 V
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.2316
Fairchild/ON Semiconductor
6-PIN DIP RANDOM-PHASE OPTOISOLATORS TRIAC DRIVER OUTPUT (250/400 VOLT PEAK)
Need more? Email Us
Isocom Components 2004 LTD
3V/us 10mA 400V 1.2V TRIAC DIP-6 Triac, SCR Output Optoisolators RoHS
Lowest to $0.3493
Vishay
OPTOCOUPLER PHOTOTRIAC 800V SMD4
Lowest to $1.1642
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1240
ON Semiconductor
OPTOISOLTR 4.17KV TRIAC 1CH 6DIP
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD
Need more? Email Us
Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1590 $50.0850
770+ $0.1304 $100.4080
1,190+ $0.1264 $150.4160
1,640+ $0.1223 $200.5720
2,120+ $0.1182 $250.5840
2,835+ $0.1060 $300.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,301 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess