The RB520G30 is a Schottky barrier diode manufactured by Lite-On Inc. It is designed for high-speed switching applications and features a low forward voltage drop.
Applications
- DC-DC converters
- Switching power supplies
- Reverse polarity protection
- High-frequency rectification
- Clamping circuits
Features
- Maximum repetitive peak reverse voltage: 20V
- Maximum average forward current: 200mA
- Low forward voltage drop: 0.35V (typical)
- Fast switching speed
- Surface mount package: SOD-323
Benefits
- Efficient rectification in high-frequency applications
- Reduced power loss due to low forward voltage drop
- Fast switching speed minimizes switching losses
- Small package size for space-constrained designs
Additional Details
The RB520G30 is a surface mount diode with a SOD-323 package. Its Schottky barrier construction provides a low forward voltage drop and fast switching speed, making it suitable for high-frequency applications. The diode is designed to handle a maximum repetitive peak reverse voltage of 20V and a maximum average forward current of 200mA.
The low forward voltage drop reduces power loss in rectification circuits, improving overall efficiency. The fast switching speed minimizes switching losses, further enhancing efficiency. The small package size makes it ideal for applications where board space is limited.
This diode is commonly used in DC-DC converters, switching power supplies, and other high-frequency applications. Its low forward voltage drop and fast switching speed make it a suitable choice for efficient rectification and voltage clamping.