EN
  • EN
  • DE

SBF1040CT

Part No SBF1040CT
Manufacturer Lite-On Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1091338-SBF1040CT
Categories OEM Parts( S )
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SBF1040CT CAD Model

Description

The SBF1040CT is a Schottky Barrier Rectifier manufactured by Lite-On Inc. This rectifier is designed for high-efficiency rectification and fast switching applications, making it suitable for use in switching power supplies, DC-DC converters, and other power electronics applications.

Applications

  • Switching Power Supplies (SMPS): Used as a rectifier in SMPS to improve efficiency and reduce switching losses.
  • DC-DC Converters: Employed in DC-DC converters to efficiently convert voltage levels.
  • Freewheeling Diodes: Utilized as freewheeling diodes to protect transistors and other components from inductive kickback.
  • Reverse Polarity Protection: Used to prevent damage from reverse polarity connections in electronic circuits.
  • Solar Power Systems: Integrated into solar power systems for efficient power conversion and protection.

Features

  • Low Forward Voltage Drop: Reduces power loss and improves efficiency in rectification applications.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • High Surge Current Capability: Provides robustness against transient current surges.
  • High Reliability: Designed for stable and reliable performance in various operating conditions.
  • RoHS Compliant: Complies with environmental standards, ensuring a lead-free finish.

Benefits

  • Improved Efficiency: Low forward voltage drop minimizes power losses, enhancing the efficiency of power conversion systems.
  • Reduced Heat Dissipation: Lower forward voltage drop and fast switching speed reduce heat generation, simplifying thermal management.
  • Enhanced Reliability: High surge current capability provides protection against transient events, improving system reliability.
  • High-Frequency Operation: Fast switching speed allows for efficient operation in high-frequency circuits.
  • Environmentally Friendly: RoHS compliance ensures that the device meets environmental standards.

Additional Details

The SBF1040CT is typically available in a TO-220 package. Key specifications include a maximum repetitive reverse voltage (VRRM), average forward current (IF(AV)), and forward voltage (VF) at a specified forward current. Detailed specifications and performance characteristics can be found in the product datasheet provided by Lite-On Inc.

You May Also Be Interested in

STMicroelectronics
Lowest to $2.6115
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
Honeywell
Contact for details
Need more? Email Us
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
Shikues
Need more? Email Us
Shikues
Need more? Email Us
Vishay
TRIMMER 100OHM 0.125W J LEAD TOP / 100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us
Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2287 $58.3185
615+ $0.1883 $115.8045
950+ $0.1825 $173.3750
1,310+ $0.1767 $231.4770
1,690+ $0.1709 $288.8210
2,275+ $0.1525 $346.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,519 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess