EN
  • EN
  • DE

SBF1060

Part No SBF1060
Manufacturer Lite-On Inc.
Catalog OEM Parts ( S )
Description Schottky Rectifier, Planar. If - 10A, Ifsm - 250A, IR - 1000uA, VF - 0.75V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1013524-SBF1060
Categories OEM Parts( S )
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SBF1060 CAD Model

Description

The SBF1060 is a Schottky Barrier Rectifier manufactured by Lite-On Inc. It is designed for high-efficiency rectification and fast switching applications. This diode is commonly used in power supplies, inverters, and other circuits where a fast recovery time and low forward voltage drop are essential.

Applications:

  • Switching Power Supplies: Used as a rectifier in switching power supplies to convert AC voltage to DC voltage.
  • Inverters: Employed in inverters to rectify AC current back to DC for regenerative braking or other purposes.
  • DC-DC Converters: Found in DC-DC converters for efficient voltage conversion.
  • Freewheeling Diodes: Used as freewheeling diodes to protect inductive loads from voltage spikes.
  • Polarity Protection: Applied in circuits for reverse polarity protection.

Features:

  • High Surge Current Capability: Designed to withstand high surge currents, providing robustness against transient events.
  • Low Forward Voltage Drop: Exhibits a low forward voltage drop, minimizing power dissipation and improving efficiency.
  • Fast Switching Speed: Offers fast switching speed, enabling efficient operation at high frequencies.
  • High Reliability: Provides high reliability and stability under various operating conditions.
  • Compact Package: Available in compact packages, such as DO-41 or SMA, for space-constrained applications.
  • High Junction Temperature: Operates reliably at high junction temperatures.

Benefits:

  • Improved Efficiency: Low forward voltage drop and fast switching speed improve overall circuit efficiency.
  • Enhanced Reliability: High surge current capability and high junction temperature rating enhance reliability and durability.
  • Reduced Power Dissipation: Low forward voltage drop reduces power dissipation, minimizing heat generation.
  • Protection Against Transients: High surge current capability protects against voltage spikes and transient events.
  • Space Saving: Compact package saves valuable board space, enabling smaller system designs.

Additional Details:

The SBF1060 typically has a forward voltage drop of around 0.4 to 0.7 volts and a maximum reverse voltage of 60 volts. It can handle a forward current of 1 Ampere. Proper heat sinking may be required in high-current applications to prevent overheating. Datasheets provide detailed electrical characteristics, thermal specifications, and package dimensions. It is often used in conjunction with other power management components to create efficient and reliable power conversion circuits.

You May Also Be Interested in

Micrel
Need more? Email Us
Linear Technology
Need more? Email Us
Level One
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess