EN
  • EN
  • DE

SMAJ58A-F

Part No SMAJ58A-F
Manufacturer Lite-On Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10
Reference case DO-214AC
Manufacturer Lite-On Inc.
Manufacturer Homepage www.liteon.com.tw/databook/default.htm
Win Source Part Number 727013-SMAJ58A-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMAJ58A-F CAD Model

Description

The SMAJ58A-F is a surface-mount transient voltage suppressor (TVS) diode manufactured by Lite-On Inc. It is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), lightning, and inductive load switching. The device is commonly used in a wide range of applications to ensure the reliability and longevity of electronic systems.

Applications:

  • Industrial Control Systems: Protects sensitive control circuitry from voltage transients.
  • Consumer Electronics: Surge protection for appliances and devices.
  • Communication Equipment: Safeguards data transmission equipment from lightning-induced surges.
  • Power Supplies: Provides protection against voltage spikes and surges.
  • Automotive Electronics: Protects electronic systems within vehicles from voltage fluctuations.

Features:

  • Surface Mount Package: Easy to install on PCBs using standard surface mount techniques.
  • High Surge Capability: Designed to withstand high surge currents without degradation.
  • Low Clamping Voltage: Provides effective clamping to protect sensitive components.
  • Fast Response Time: Quickly responds to transient voltage events.
  • Unidirectional Configuration: Optimized for unidirectional voltage protection.
  • RoHS Compliant: Environmentally friendly, meeting RoHS standards.

Benefits:

  • Enhanced System Reliability: Protects electronic components from damage due to voltage transients, increasing overall system reliability.
  • Reduced Downtime: Minimizes the risk of equipment failure and downtime caused by surge events.
  • Cost-Effective Protection: Provides a cost-effective solution for surge protection.
  • Easy Integration: Simple to incorporate into existing circuit designs.
  • Compliance with Standards: Meets industry standards for surge protection.

Additional Details:

The SMAJ58A-F TVS diode has a peak pulse power dissipation rating suitable for handling significant surge events. Its low clamping voltage ensures that the voltage across the protected components remains within safe operating limits during a surge. The fast response time enables it to react quickly to transient events, preventing damage to sensitive electronics. It is commonly used in applications requiring robust protection against voltage transients, such as power supplies, communication lines, and industrial control systems. For detailed electrical characteristics, surge current ratings, and clamping voltage specifications, refer to the specific datasheet.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
705+ $0.0713 $50.2665
1,710+ $0.0586 $100.2060
2,650+ $0.0567 $150.2550
3,645+ $0.0549 $200.1105
4,710+ $0.0531 $250.1010
6,305+ $0.0476 $300.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 269,865 pieces
MOQ: 705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess