EN
  • EN
  • DE

SMB6J45CA

Part No SMB6J45CA
Manufacturer Lite-On Inc.
Catalog OEM Parts ( S )
Description TVS Transcient Voltage Suppressors, Bi-Directional. AEC-Q101, PPK - 600W, Reverse Stand-off Voltage - 45.0 V,...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1094110-SMB6J45CA
Categories OEM Parts( S )
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMB6J45CA CAD Model

Description

The SMB6J45CA is a surface-mount Transient Voltage Suppressor (TVS) diode manufactured by Lite-On Inc. This component is designed to safeguard sensitive electronic components from transient voltage events induced by lightning, electrostatic discharge (ESD), and inductive switching. The TVS diode provides bidirectional protection, streamlining circuit design.

Applications:

  • I/O port protection
  • Power line protection
  • Data line protection
  • Microcontroller protection
  • Protection against EFT (Electrical Fast Transients)
  • Protection against ESD (Electrostatic Discharge)

Features:

  • Surface mount SMB package
  • Low profile
  • Glass passivated junction
  • Excellent clamping capability
  • Fast response time
  • High surge capability
  • Bidirectional protection

Benefits:

  • Provides reliable protection against voltage transients, enhancing the longevity of electronic devices.
  • Fast response time ensures rapid clamping of overvoltage events, preventing damage to sensitive components.
  • The low profile surface mount package minimizes board space requirements.
  • High surge capability ensures robust protection against high-energy transients.
  • Bidirectional capability simplifies circuit design and reduces component count.

Additional Details:

The SMB6J45CA features a reverse standoff voltage of 45V and a breakdown voltage between 50V and 55.3V. Its peak pulse power dissipation is 600W (10/1000μs waveform). The operating junction temperature range is -55°C to +150°C. The clamping voltage at peak pulse current is typically around 72V. The package is SMB (DO-214AA). It is RoHS compliant, meaning it is manufactured without hazardous materials.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess