EN
  • EN
  • DE

LTH-301-07P5-M

Part No LTH-301-07P5-M
Manufacturer LITE-ON Technology
Catalog Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Description P/INT LTH-301-07P5-M SLOTTED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bag
Product Status Active
Sensing Distance 0.197" (5mm)
Sensing Method Transmissive
Output Configuration Phototransistor
Current - DC Forward (If) (Max) 50 mA
Current - Collector (Ic) (Max) 20 mA
Voltage - Collector Emitter Breakdown (Max) 30 V
Operating Temperature -55°C ~ 100°C
Mounting Type Through Hole
Package / Case PCB Mount
Ultra Librarian 3D Model Ultra Librarian LTH-301-07P5-M CAD Model

Description

NULL

You May Also Be Interested in

Omron
SENS OPT SLOT NPN MOD 1M ROBOTIC
Need more? Email Us
Omron
SENSOR OPT SLOT NPN MODUL 5M CBL
Need more? Email Us
Omron
SENS OPT SLOT NPN MOD 3M ROBOTIC
Need more? Email Us
Omron
SENSOR OPT SLOT MODULE F-SHAPE
Need more? Email Us
Omron
SENS OPT SLOT NPN MOD 1M ROBOTIC
Need more? Email Us
Omron
SENSOR OPT SLOT NPN MODUL 3M CBL
Need more? Email Us
Omron
SENS OPT SLOT PNP MOD 1M ROBOTIC
Need more? Email Us
Omron
SENSOR OPT SLOT PNP MODULE
Need more? Email Us
Omron
SENSOR OPT SLOT PNP MODULE
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess