EN
  • EN
  • DE

LTP-2057AKR

Part No LTP-2057AKR
Manufacturer LITE-ON Technology
Catalog Display Modules - LED Dot Matrix and Cluster
Description LED MATRIX 5X7 2.0\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tube
Product Status Active
Millicandela Rating 3.5mcd
Internal Connection Common Cathode Row, Common Anode Column
Size / Dimension 1.50" L x 2.09" W x 0.34" H (38.10mm x 53.10mm x 8.60mm)
Color Red
Configuration 5 x 7
Voltage - Forward (Vf) (Typ) 2V
Ultra Librarian 3D Model Ultra Librarian LTP-2057AKR CAD Model

Description

NULL

You May Also Be Interested in

Broadcom Limited
LED DISPLAY 5X7 8CHAR 5MM GRN
Need more? Email Us
LITE-ON Technology
LED MATRIX 5X7 2.0\
Need more? Email Us
OSRAM Opto Semiconductors Inc.
INTELLIGENT DISP 4 CHAR 5X7 GRN
Need more? Email Us
Broadcom Limited
DISPLAY 5X7 0.27\
Need more? Email Us
LITE-ON Technology
DISPLAY DOT MATRX RED 2.3\
Need more? Email Us
Broadcom Limited
LED DISPLAY 5X7 4CHAR 3.8MM RED
Need more? Email Us
ams
DISPLAY 8CHAR .200" YELLOW
Need more? Email Us
Kingbright Corporation
1.2\
Need more? Email Us
Broadcom Limited
LED DISPL 5X7 2X8CHAR 3.8MM GRN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess