EN
  • EN
  • DE

LTP-2057AKY

Part No LTP-2057AKY
Manufacturer LITE-ON Technology
Catalog Display Modules - LED Dot Matrix and Cluster
Description LED MATRIX 5X7 2.0\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tube
Product Status Active
Millicandela Rating 3.6mcd
Internal Connection Common Cathode Row, Common Anode Column
Size / Dimension 1.50" L x 2.09" W x 0.34" H (38.10mm x 53.10mm x 8.60mm)
Color Amber-Yellow
Configuration 5 x 7
Voltage - Forward (Vf) (Typ) 2.05V
Ultra Librarian 3D Model Ultra Librarian LTP-2057AKY CAD Model

Description

NULL

You May Also Be Interested in

Broadcom Limited
LED DISPLAY 5X7 4CHAR 5MM YLW
Need more? Email Us
Broadcom Limited
DISPLAY 5X7 8CHAR .27\
Need more? Email Us
Broadcom Limited
LED DISPLAY 5X7 4CHAR 3.8MM RED
Lowest to $70.7446
Broadcom Limited
LED DISPL 5X7 2X8CHAR 3.8MM GRN
Need more? Email Us
Broadcom Limited
DISPLAY 5X7 0.27\
Need more? Email Us
Broadcom Limited
DISPLAY 5X7 0.27\
Need more? Email Us
Kingbright Corporation
LED MATRIX 5X7 0.7 630NM RED
Need more? Email Us
LITE-ON Technology
LED MATRIX 5X7 0.7\
Need more? Email Us
LITE-ON Technology
LED MATRIX 5X7 2.0\
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess